STMicroelectronics, Inc. Memory M27C801-90F1

Description
EPROM - UV Memory IC 8Mb (1M x 8) Parallel 90ns 32-CDIP Frit Seal with Window
Request a Quote Datasheet
Description
EPROM - UV Memory IC 8Mb (1M x 8) Parallel 90ns 32-CDIP Frit Seal with Window
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M27C801-90F1-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 8Mb (1M x 8) Parallel 90ns 32-CDIP Frit Seal with Window

EPROM - UV Memory IC 8Mb (1M x 8) Parallel 90ns 32-CDIP Frit Seal with Window

Buy Now Datasheet
DIP Memory IC and Storage Component - 774-M27C801-90F1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
774-M27C801-90F1
DIP Memory IC and Storage Component 774-M27C801-90F1
1MX8 UVPROM, 90ns, CDIP32, FRIT SEALED, WINDOWED, CERAMIC, DIP-32 Product overview: M27C801-90F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C801-90F1 can be used for catalog matching and distributor lookup.

1MX8 UVPROM, 90ns, CDIP32, FRIT SEALED, WINDOWED, CERAMIC, DIP-32 Product overview: M27C801-90F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C801-90F1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EPROM - M27C801-90F1 - 072803-M27C801-90F1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C801-90F1
072803-M27C801-90F1
Memory - EPROM - M27C801-90F1 072803-M27C801-90F1
Manufacturer: STMicroelectronics Win Source Part Number: 072803-M27C801-90F1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 8Mb (1M x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-CDIP Frit Seal with Window Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM

Manufacturer: STMicroelectronics
Win Source Part Number: 072803-M27C801-90F1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 8Mb (1M x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M27C801-90F1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C801-90F1
Integrated Circuits (ICs) - Memory - Memory M27C801-90F1
IC EPROM 8MBIT PARALLEL 32CDIP

IC EPROM 8MBIT PARALLEL 32CDIP

Supplier's Site
IC EPROM 8MBIT PARALLEL 32CDIP

IC EPROM 8MBIT PARALLEL 32CDIP

Supplier's Site Datasheet
IC EPROM UV 8MBIT 90NS 32CDIP - 761-M27C801-90F1 - Utmel Electronic Limited
Hong Kong, China
IC EPROM UV 8MBIT 90NS 32CDIP
761-M27C801-90F1
IC EPROM UV 8MBIT 90NS 32CDIP 761-M27C801-90F1
IC EPROM UV 8MBIT 90NS 32CDIP

IC EPROM UV 8MBIT 90NS 32CDIP

Supplier's Site
IC EPROM 8MBIT PARALLEL 32CDIP

IC EPROM 8MBIT PARALLEL 32CDIP

Supplier's Site
Memory - M27C801-90F1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 8Mbit Parallel 90 ns 32-CDIP Frit Seal with Window

EPROM - UV Memory IC 8Mbit Parallel 90 ns 32-CDIP Frit Seal with Window

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M27C801-90F1-ND 774-M27C801-90F1 072803-M27C801-90F1 M27C801-90F1 M27C801-90F1 761-M27C801-90F1 M27C801-90F1 M27C801-90F1
Product Name Memory DIP Memory IC and Storage Component Memory - EPROM - M27C801-90F1 Integrated Circuits (ICs) - Memory - Memory Memory IC EPROM UV 8MBIT 90NS 32CDIP Memory Memory
Memory Category EPROM EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM - UV EPROM; EPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 64000 kbits 8000 kbits 8000 kbits
Package Type "32-CDIP (0.600"", 15.24mm) Window" DIP; 32-CDIP Frit Seal with Window DIP; 32-CDIP (0.600, 15.24mm) Window DIP; 32-CDIP (0.600", 15.24mm) Window DIP; 32-CDIP (0.600\", 15.24mm) Window
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V 4.5 V ~ 5.5 V Through Hole 5V; 5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3417-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CY7C265-18JC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 18 ns
Density 64 kbits
View Details
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details