STMicroelectronics, Inc. Memory - EPROM - M27C801-100F6 M27C801-100F6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 207001-M27C801-100F6 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 8Mb (1M x 8) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-CDIP Frit Seal with Window Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 207001-M27C801-100F6 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 8Mb (1M x 8) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-CDIP Frit Seal with Window Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - M27C801-100F6 - 207001-M27C801-100F6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C801-100F6
207001-M27C801-100F6
Memory - EPROM - M27C801-100F6 207001-M27C801-100F6
Manufacturer: STMicroelectronics Win Source Part Number: 207001-M27C801-100F6 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 8Mb (1M x 8) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-CDIP Frit Seal with Window Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM

Manufacturer: STMicroelectronics
Win Source Part Number: 207001-M27C801-100F6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 8Mb (1M x 8)
Access Time: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM

Buy Now Datasheet
Memory - M27C801-100F6-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 8Mb (1M x 8) Parallel 100ns 32-CDIP Frit Seal with Window

EPROM - UV Memory IC 8Mb (1M x 8) Parallel 100ns 32-CDIP Frit Seal with Window

Buy Now Datasheet
DIP Memory IC and Storage Component - 774-M27C801-100F6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
774-M27C801-100F6
DIP Memory IC and Storage Component 774-M27C801-100F6
1MX8 UVPROM, 100ns, CDIP32, ROHS COMPLIANT, CERAMIC, WINDOWED, FRIT SEALED, DIP-32 Product overview: M27C801-100F6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C801-100F6 can be used for catalog matching and distributor lookup.

1MX8 UVPROM, 100ns, CDIP32, ROHS COMPLIANT, CERAMIC, WINDOWED, FRIT SEALED, DIP-32 Product overview: M27C801-100F6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C801-100F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EPROM 8MBIT PARALLEL 32CDIP

IC EPROM 8MBIT PARALLEL 32CDIP

Supplier's Site
Memory - M27C801-100F6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 8Mbit Parallel 100 ns 32-CDIP Frit Seal with Window

EPROM - UV Memory IC 8Mbit Parallel 100 ns 32-CDIP Frit Seal with Window

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M27C801-100F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C801-100F6
Integrated Circuits (ICs) - Memory - Memory M27C801-100F6
IC EPROM 8MBIT PARALLEL 32CDIP

IC EPROM 8MBIT PARALLEL 32CDIP

Supplier's Site
IC EPROM 8MBIT PARALLEL 32CDIP

IC EPROM 8MBIT PARALLEL 32CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 207001-M27C801-100F6 M27C801-100F6-ND 774-M27C801-100F6 M27C801-100F6 M27C801-100F6 M27C801-100F6 M27C801-100F6
Product Name Memory - EPROM - M27C801-100F6 Memory DIP Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EPROM; EPROM EPROM EPROM; Non-Volatile, , EPROM EPROM; EPROM - UV EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM
Access Time 100 ns 100 ns 100 ns 100 ns 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 0 C (32 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 32-CDIP Frit Seal with Window "32-CDIP (0.600"", 15.24mm) Window" DIP; 32-CDIP (0.600", 15.24mm) Window DIP; 32-CDIP (0.600\", 15.24mm) Window
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - EPROM - HPA01220DBZR - 920578-HPA01220DBZR - Win Source Electronics
Specs
Memory Category EPROM
View Details
5 suppliers
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details