STMicroelectronics, Inc. Memory M27C512-90B6

Description
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 90ns 28-PDIP
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 90ns 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-1682-5-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 90ns 28-PDIP

EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 90ns 28-PDIP

Buy Now Datasheet
Memory - EPROM - M27C512-90B6 - 1210154-M27C512-90B6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C512-90B6
1210154-M27C512-90B6
Memory - EPROM - M27C512-90B6 1210154-M27C512-90B6
Manufacturer: STMicroelectronics Win Source Part Number: 1210154-M27C512-90B6 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-DIP (0.600", 15.24mm) Technology: EPROM - OTP Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: M27C512 Categories: Integrated Circuits (ICs) Memory Format: EPROM Manufacturer Homepage: www.st.com RoHS State: Request Verification Memory Interface: Parallel Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): MX27C512PC-70G; MX27C512PC-45G; MX27C512PI-70G; Introduction Date: November 01, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1210154-M27C512-90B6
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-DIP (0.600", 15.24mm)
Technology: EPROM - OTP
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: M27C512
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Memory Interface: Parallel
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): MX27C512PC-70G; MX27C512PC-45G; MX27C512PI-70G;
Introduction Date: November 01, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
512Kb 5V Memory IC and Storage Component
774-M27C512-90B6
512Kb 5V Memory IC and Storage Component 774-M27C512-90B6
512Kb 64Kx8 EPROM, 90ns, PDIP-28, Parallel, 5V Product overview: M27C512-90B6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-90B6 can be used for catalog matching and distributor lookup.

512Kb 64Kx8 EPROM, 90ns, PDIP-28, Parallel, 5V Product overview: M27C512-90B6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-90B6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M27C512-90B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C512-90B6
Integrated Circuits (ICs) - Memory - Memory M27C512-90B6
IC EPROM 512KBIT PARALLEL 28DIP

IC EPROM 512KBIT PARALLEL 28DIP

Supplier's Site
Memory IC - 16462501 - Radwell International
Willingboro, NJ, United States
Memory IC
16462501
Memory IC 16462501
DISCONTINUED BY MANUFACTURER, MEMORY IC - EPROM; MEMORY TYPE:OTP; MEMORY SIZE:512KBIT; MEMORY CONFIGURATION:64K X 8; ACCESS TIME:90NS; SUPPLY VOLTAGE RANGE:4.5V TO 5V; MEMORY CASE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MEMORY IC - EPROM; MEMORY TYPE:OTP; MEMORY SIZE:512KBIT; MEMORY CONFIGURATION:64K X 8; ACCESS TIME:90NS; SUPPLY VOLTAGE RANGE:4.5V TO 5V; MEMORY CASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IC EPROM 512KBIT PARALLEL 28DIP

IC EPROM 512KBIT PARALLEL 28DIP

Supplier's Site Datasheet
Memory - M27C512-90B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 512Kbit Parallel 90 ns 28-PDIP

EPROM - OTP Memory IC 512Kbit Parallel 90 ns 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-1682-5-ND 1210154-M27C512-90B6 774-M27C512-90B6 M27C512-90B6 16462501 M27C512-90B6 M27C512-90B6
Product Name Memory Memory - EPROM - M27C512-90B6 512Kb 5V Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory IC Memory Memory
Memory Category EPROM EPROM; Non-Volatile EPROM EPROM; Non-Volatile EPROM EPROM; EPROM EPROM; EPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "28-DIP (0.600"", 15.24mm)" DIP DIP; 28-DIP (0.600\", 15.24mm)
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V -4.5V; 4.5 Through Hole 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory IC and Storage Component - 736-DP8421AVX-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C512AE200/883C - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details