IC EPROM 4M PARALLEL 40DIP Product overview: M27C4002-10B1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4002-10B1 can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 100ns 40-PDIP
Manufacturer: STMicroelectronics
Win Source Part Number: 762046-M27C4002-10B1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 40-DIP (0.600", 15.24mm)
Technology: EPROM - OTP
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 100ns
Part Status: Obsolete(EOL)
Family Name: M27C4002
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): AT27LV4096-15PI; AT27LV4096-25PC; AT27LV4096-20PI; ;
Introduction Date: September 01, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC EPROM 4MBIT PARALLEL 40DIP
IC EPROM 4MBIT PARALLEL 40DIP
EPROM - OTP Memory IC 4Mbit Parallel 100 ns 40-PDIP
IC EPROM 4MBIT PARALLEL 40DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M27C4002-10B1 | 497-1665-5-ND | 762046-M27C4002-10B1 | M27C4002-10B1 | M27C4002-10B1 | M27C4002-10B1 | M27C4002-10B1 |
| Product Name | Memory IC and Storage Component | Memory | Memory - Unclassified Memory - M27C4002-10B1 | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM; Non-Volatile, , EPROM | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM - OTP | EPROM; EPROM | EPROM; Non-Volatile |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | 100 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |