STMicroelectronics 4Mb 5V Memory IC and Storage Component M27C4001-10C1

Description
4Mb 512Kx8 EPROM ROM, 100ns, PLCC, 5V Product overview: M27C4001-10C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4001-10C1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4Mb 512Kx8 EPROM ROM, 100ns, PLCC, 5V Product overview: M27C4001-10C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4001-10C1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4Mb 5V Memory IC and Storage Component - 774-M27C4001-10C1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4Mb 5V Memory IC and Storage Component
774-M27C4001-10C1
4Mb 5V Memory IC and Storage Component 774-M27C4001-10C1
4Mb 512Kx8 EPROM ROM, 100ns, PLCC, 5V Product overview: M27C4001-10C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4001-10C1 can be used for catalog matching and distributor lookup.

4Mb 512Kx8 EPROM ROM, 100ns, PLCC, 5V Product overview: M27C4001-10C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4001-10C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EPROM - M27C4001-10C1 - 1210123-M27C4001-10C1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C4001-10C1
1210123-M27C4001-10C1
Memory - EPROM - M27C4001-10C1 1210123-M27C4001-10C1
Manufacturer: STMicroelectronics Win Source Part Number: 1210123-M27C4001-10C 1 Packaging: Tube Mounting Style: SMD Technology: EPROM - OTP Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Access Time: 100ns Categories: Integrated Circuits Supplier Device Package: 32-PLCC (11.35x13.89) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: EPROM Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 32-LCC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: M27C4001 Manufacturer Pack Quantity: 32 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 1210123-M27C4001-10C1
Packaging: Tube
Mounting Style: SMD
Technology: EPROM - OTP
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 100ns
Categories: Integrated Circuits
Supplier Device Package: 32-PLCC (11.35x13.89)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: EPROM
Manufacturer Homepage: www.st.com
Memory Interface: Parallel
Manufacturer Package: 32-LCC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: M27C4001
Manufacturer Pack Quantity: 32
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
IC EPROM 4MBIT PARALLEL 32PLCC

IC EPROM 4MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - M27C4001-10C1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 4Mbit Parallel 100 ns 32-PLCC (11.35x13.89)

EPROM - OTP Memory IC 4Mbit Parallel 100 ns 32-PLCC (11.35x13.89)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C4001-10C1
Integrated Circuits (ICs) - Memory - Memory M27C4001-10C1
IC EPROM 4MBIT PARALLEL 32PLCC

IC EPROM 4MBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M27C4001-10C1 1210123-M27C4001-10C1 M27C4001-10C1 M27C4001-10C1 M27C4001-10C1
Product Name 4Mb 5V Memory IC and Storage Component Memory - EPROM - M27C4001-10C1 Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM; Non-Volatile, , EPROM, OTP EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Access Time 100 ns 100 ns 100 ns 100 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY7C274-55JC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 55 ns
Density 256 kbits
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details