STMicroelectronics, Inc. Memory M27C256B-70XF1

Description
EPROM - UV Memory IC 256Kb (32K x 8) Parallel 70ns 28-CDIP Frit Seal with Window
Request a Quote Datasheet
Description
EPROM - UV Memory IC 256Kb (32K x 8) Parallel 70ns 28-CDIP Frit Seal with Window
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M27C256B-70XF1-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 256Kb (32K x 8) Parallel 70ns 28-CDIP Frit Seal with Window

EPROM - UV Memory IC 256Kb (32K x 8) Parallel 70ns 28-CDIP Frit Seal with Window

Buy Now Datasheet
Memory - EPROM - M27C256B-70XF1 - 784904-M27C256B-70XF1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C256B-70XF1
784904-M27C256B-70XF1
Memory - EPROM - M27C256B-70XF1 784904-M27C256B-70XF1
Manufacturer: STMicroelectronics Win Source Part Number: 784904-M27C256B-70XF 1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-CDIP (0.600", 15.24mm) Window Technology: EPROM - UV Operating Supply Voltage: 4.75 V ~ 5.25 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: M27C256B Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 28-CDIP Frit Seal with Window Alternative Parts (Cross-Reference): AT27LV256R-15DI; AM27C256-150DCB; AM27C256-70DC; AM27C256-45DCB; Introduction Date: July 01, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 784904-M27C256B-70XF1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-CDIP (0.600", 15.24mm) Window
Technology: EPROM - UV
Operating Supply Voltage: 4.75 V ~ 5.25 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: M27C256B
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 28-CDIP Frit Seal with Window
Alternative Parts (Cross-Reference): AT27LV256R-15DI; AM27C256-150DCB; AM27C256-70DC; AM27C256-45DCB;
Introduction Date: July 01, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Through-Hole 256Kb Memory IC and Storage Component - 774-M27C256B-70XF1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 256Kb Memory IC and Storage Component
774-M27C256B-70XF1
Through-Hole 256Kb Memory IC and Storage Component 774-M27C256B-70XF1
256Kb EPROM 32Kx8 70ns CDIP-28 Through Hole IC Product overview: M27C256B-70XF1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 256Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Through-Hole, 256Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-70XF1 can be used for catalog matching and distributor lookup.

256Kb EPROM 32Kx8 70ns CDIP-28 Through Hole IC Product overview: M27C256B-70XF1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 256Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Through-Hole, 256Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-70XF1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M27C256B-70XF1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C256B-70XF1
Integrated Circuits (ICs) - Memory - Memory M27C256B-70XF1
IC EPROM 256KBIT PARALLEL 28CDIP

IC EPROM 256KBIT PARALLEL 28CDIP

Supplier's Site
IC EPROM 256KBIT PARALLEL 28CDIP

IC EPROM 256KBIT PARALLEL 28CDIP

Supplier's Site Datasheet
Memory - M27C256B-70XF1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 256Kbit Parallel 70 ns 28-CDIP Frit Seal with Window

EPROM - UV Memory IC 256Kbit Parallel 70 ns 28-CDIP Frit Seal with Window

Buy Now Datasheet
IC EPROM UV 256KBIT 70NS 28CDIP - 761-M27C256B-70XF1 - Utmel Electronic Limited
Hong Kong, China
IC EPROM UV 256KBIT 70NS 28CDIP
761-M27C256B-70XF1
IC EPROM UV 256KBIT 70NS 28CDIP 761-M27C256B-70XF1
IC EPROM UV 256KBIT 70NS 28CDIP

IC EPROM UV 256KBIT 70NS 28CDIP

Supplier's Site
IC EPROM 256KBIT PARALLEL 28CDIP

IC EPROM 256KBIT PARALLEL 28CDIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M27C256B-70XF1-ND 784904-M27C256B-70XF1 774-M27C256B-70XF1 M27C256B-70XF1 M27C256B-70XF1 M27C256B-70XF1 761-M27C256B-70XF1 M27C256B-70XF1
Product Name Memory Memory - EPROM - M27C256B-70XF1 Through-Hole 256Kb Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory IC EPROM UV 256KBIT 70NS 28CDIP Memory
Memory Category EPROM EPROM; Non-Volatile EPROM; Non-Volatile, , EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM - UV
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) -40 C (-40 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type "28-CDIP (0.600"", 15.24mm) Window" DIP CDIP DIP; 28-CDIP (0.600\", 15.24mm) Window DIP; 28-CDIP (0.600, 15.24mm) Window DIP; 28-CDIP (0.600", 15.24mm) Window
Supply Voltage 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V Through Hole 4.75V ~ 5.25V 5V; 5V 4.75V ~ 5.25V
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 949587-9970 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details