STMicroelectronics Industrial 256Kb 5V Memory IC and Storage Component M27C256B-70C6

Description
256Kb 32Kx8 EPROM, 70ns, PLCC, 5V, Industrial Product overview: M27C256B-70C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 256Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 256Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-70C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
256Kb 32Kx8 EPROM, 70ns, PLCC, 5V, Industrial Product overview: M27C256B-70C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 256Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 256Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-70C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial 256Kb 5V Memory IC and Storage Component - 774-M27C256B-70C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 256Kb 5V Memory IC and Storage Component
774-M27C256B-70C6
Industrial 256Kb 5V Memory IC and Storage Component 774-M27C256B-70C6
256Kb 32Kx8 EPROM, 70ns, PLCC, 5V, Industrial Product overview: M27C256B-70C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 256Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 256Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-70C6 can be used for catalog matching and distributor lookup.

256Kb 32Kx8 EPROM, 70ns, PLCC, 5V, Industrial Product overview: M27C256B-70C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 256Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 256Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-70C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Unclassified Memory - M27C256B-70C6 - 072796-M27C256B-70C6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M27C256B-70C6
072796-M27C256B-70C6
Memory - Unclassified Memory - M27C256B-70C6 072796-M27C256B-70C6
Manufacturer: STMicroelectronics Win Source Part Number: 072796-M27C256B-70C6 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM

Manufacturer: STMicroelectronics
Win Source Part Number: 072796-M27C256B-70C6
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 256Kb (32K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM

Buy Now Datasheet
IC EPROM 256KBIT PARALLEL 32PLCC

IC EPROM 256KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
IC EPROM 256KBIT PARALLEL 32PLCC

IC EPROM 256KBIT PARALLEL 32PLCC

Supplier's Site
Memory - M27C256B-70C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 256Kbit Parallel 70 ns 32-PLCC (11.35x13.89)

EPROM - OTP Memory IC 256Kbit Parallel 70 ns 32-PLCC (11.35x13.89)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C256B-70C6
Integrated Circuits (ICs) - Memory - Memory M27C256B-70C6
IC EPROM 256KBIT PARALLEL 32PLCC

IC EPROM 256KBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M27C256B-70C6 072796-M27C256B-70C6 M27C256B-70C6 M27C256B-70C6 M27C256B-70C6 M27C256B-70C6
Product Name Industrial 256Kb 5V Memory IC and Storage Component Memory - Unclassified Memory - M27C256B-70C6 Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; EPROM EPROM; EPROM - OTP EPROM; EPROM EPROM; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY7C244-55WC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 55 ns
Density 32 kbits
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers