STMicroelectronics Memory - M27C256B-20F1 M27C256B-20F1

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073524-M27C256B-20F 1 Operating Supply Voltage: 5 V Memory Size: 256 kB Interface: Parallel Access Time: 20 ns Number of Pins: 28 Categories: Memory Alternative Parts (Cross-Reference): M27C256B-20F1M 27C256B20F1; M27C256B20F1; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073524-M27C256B-20F 1 Operating Supply Voltage: 5 V Memory Size: 256 kB Interface: Parallel Access Time: 20 ns Number of Pins: 28 Categories: Memory Alternative Parts (Cross-Reference): M27C256B-20F1M 27C256B20F1; M27C256B20F1; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M27C256B-20F1 - 1073524-M27C256B-20F1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - M27C256B-20F1
1073524-M27C256B-20F1
Memory - M27C256B-20F1 1073524-M27C256B-20F1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073524-M27C256B-20F 1 Operating Supply Voltage: 5 V Memory Size: 256 kB Interface: Parallel Access Time: 20 ns Number of Pins: 28 Categories: Memory Alternative Parts (Cross-Reference): M27C256B-20F1M 27C256B20F1; M27C256B20F1; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Supply Voltage: 4.5 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073524-M27C256B-20F1
Operating Supply Voltage: 5 V
Memory Size: 256 kB
Interface: Parallel
Access Time: 20 ns
Number of Pins: 28
Categories: Memory
Alternative Parts (Cross-Reference): M27C256B-20F1M 27C256B20F1; M27C256B20F1;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Supply Voltage: 4.5 V

Buy Now
DIP Memory IC and Storage Component - 2020-M27C256B-20F1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
2020-M27C256B-20F1
DIP Memory IC and Storage Component 2020-M27C256B-20F1
32KX8 UVPROM, 150ns, CDIP28, 0.280 INCH, LEAD FREE, CERAMIC, WINDOWED, FRIT SEALED, DIP-28 Product overview: M27C256B-20F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C256B-20F1 can be used for catalog matching and distributor lookup.

32KX8 UVPROM, 150ns, CDIP28, 0.280 INCH, LEAD FREE, CERAMIC, WINDOWED, FRIT SEALED, DIP-28 Product overview: M27C256B-20F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C256B-20F1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1073524-M27C256B-20F1 2020-M27C256B-20F1
Product Name Memory - M27C256B-20F1 DIP Memory IC and Storage Component
Access Time 20 ns 150 ns
Operating Temperature -40 C (-40 F) 0 C (32 F)
Pins 28 28
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 16-1004144-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details