32KX8 OTPROM, 120ns, PDIP28, 0.600 INCH, LEAD FREE, PLASTIC, DIP-28 Product overview: M27C256B-12B1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-12B1 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 072794-M27C256B-12B1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - OTP
Memory Size: 256Kb (32K x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 120ns 28-PDIP
IC EPROM 256KBIT PARALLEL 28DIP
DISCONTINUED BY MANUFACTURER, OTP ROM, 32KX8, 120NS, CMOS, PDIP28. FREE 2 YEAR RADWELL WARRANTY
EPROM - OTP Memory IC 256Kbit Parallel 120 ns 28-PDIP
IC EPROM 256KBIT PARALLEL 28DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Radwell International | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M27C256B-12B1 | 072794-M27C256B-12B1 | 497-1643-5-ND | M27C256B-12B1 | 15724230 | M27C256B-12B1 | M27C256B-12B1 |
| Product Name | DIP Memory IC and Storage Component | Memory - Unclassified Memory - M27C256B-12B1 | Memory | Memory | Memory IC | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM; Non-Volatile, , EPROM | EPROM; EPROM | EPROM | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile | |
| Access Time | 120 ns | 120 ns | 120 ns | 120 ns | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | DIP | DIP; 28-PDIP | DIP; "28-DIP (0.600"", 15.24mm)" | DIP; 28-DIP (0.600\", 15.24mm) |