STMicroelectronics, Inc. Memory M27C256B-10B6

Description
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 100ns 28-PDIP
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 100ns 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-1641-5-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 100ns 28-PDIP

EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 100ns 28-PDIP

Buy Now Datasheet
Memory - Unclassified Memory - M27C256B-10B6 - 020850-M27C256B-10B6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M27C256B-10B6
020850-M27C256B-10B6
Memory - Unclassified Memory - M27C256B-10B6 020850-M27C256B-10B6
Manufacturer: STMicroelectronics Win Source Part Number: 020850-M27C256B-10B6 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - OTP Memory Size: 256Kb (32K x 8) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM

Manufacturer: STMicroelectronics
Win Source Part Number: 020850-M27C256B-10B6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - OTP
Memory Size: 256Kb (32K x 8)
Access Time: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM

Buy Now Datasheet
Singapore, Singapore
DIP Memory IC and Storage Component
774-M27C256B-10B6
DIP Memory IC and Storage Component 774-M27C256B-10B6
32KX8 OTPROM, 100ns, PDIP28, 0.600 INCH, LEAD FREE, PLASTIC, DIP-28 Product overview: M27C256B-10B6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-10B6 can be used for catalog matching and distributor lookup.

32KX8 OTPROM, 100ns, PDIP28, 0.600 INCH, LEAD FREE, PLASTIC, DIP-28 Product overview: M27C256B-10B6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-10B6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M27C256B-10B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 256Kbit Parallel 100 ns 28-PDIP

EPROM - OTP Memory IC 256Kbit Parallel 100 ns 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M27C256B-10B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C256B-10B6
Integrated Circuits (ICs) - Memory - Memory M27C256B-10B6
IC EPROM 256KBIT PARALLEL 28DIP

IC EPROM 256KBIT PARALLEL 28DIP

Supplier's Site
IC EPROM 256KBIT PARALLEL 28DIP

IC EPROM 256KBIT PARALLEL 28DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-1641-5-ND 020850-M27C256B-10B6 774-M27C256B-10B6 M27C256B-10B6 M27C256B-10B6 M27C256B-10B6
Product Name Memory Memory - Unclassified Memory - M27C256B-10B6 DIP Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EPROM EPROM; EPROM EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "28-DIP (0.600"", 15.24mm)" DIP; 28-PDIP DIP DIP; 28-DIP (0.600\", 15.24mm)
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V -4.5V; 4.5V 4.5V ~ 5.5V Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - A2C00064358 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CY27C256A-70ZC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 70 ns
Density 256 kbits
View Details