STMicroelectronics Memory - Unclassified Memory - M27C2001-70C6 M27C2001-70C6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 710997-M27C2001-70C6 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-LCC (J-Lead) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: M27C2001 Categories: Integrated Circuits (ICs) Memory Format: EPROM Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 32-PLCC (11.35x13.89) Alternative Parts (Cross-Reference): AT27BV020-12JI; AT27C020-90JA; AT27BV020-15JU; Introduction Date: April 01, 1999 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 710997-M27C2001-70C6 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-LCC (J-Lead) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: M27C2001 Categories: Integrated Circuits (ICs) Memory Format: EPROM Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 32-PLCC (11.35x13.89) Alternative Parts (Cross-Reference): AT27BV020-12JI; AT27C020-90JA; AT27BV020-15JU; Introduction Date: April 01, 1999 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - M27C2001-70C6 - 710997-M27C2001-70C6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M27C2001-70C6
710997-M27C2001-70C6
Memory - Unclassified Memory - M27C2001-70C6 710997-M27C2001-70C6
Manufacturer: STMicroelectronics Win Source Part Number: 710997-M27C2001-70C6 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-LCC (J-Lead) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: M27C2001 Categories: Integrated Circuits (ICs) Memory Format: EPROM Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 32-PLCC (11.35x13.89) Alternative Parts (Cross-Reference): AT27BV020-12JI; AT27C020-90JA; AT27BV020-15JU; Introduction Date: April 01, 1999 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 710997-M27C2001-70C6
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: EPROM - OTP
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: M27C2001
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Manufacturer Homepage: www.st.com
Memory Interface: Parallel
Manufacturer Package: 32-PLCC (11.35x13.89)
Alternative Parts (Cross-Reference): AT27BV020-12JI; AT27C020-90JA; AT27BV020-15JU;
Introduction Date: April 01, 1999
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-M27C2001-70C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M27C2001-70C6
Memory IC and Storage Component 774-M27C2001-70C6
EPROM OTP 2M-Bit 256K x 8 70ns 32-Pin PLCC Tube Product overview: M27C2001-70C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C2001-70C6 can be used for catalog matching and distributor lookup.

EPROM OTP 2M-Bit 256K x 8 70ns 32-Pin PLCC Tube Product overview: M27C2001-70C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C2001-70C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M27C2001-70C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 2Mbit Parallel 70 ns 32-PLCC (13.96x11.46)

EPROM - OTP Memory IC 2Mbit Parallel 70 ns 32-PLCC (13.96x11.46)

Buy Now Datasheet
IC EPROM 2MBIT PARALLEL 32PLCC

IC EPROM 2MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C2001-70C6
Integrated Circuits (ICs) - Memory - Memory M27C2001-70C6
IC EPROM 2MBIT PARALLEL 32PLCC

IC EPROM 2MBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 710997-M27C2001-70C6 774-M27C2001-70C6 M27C2001-70C6 M27C2001-70C6 M27C2001-70C6
Product Name Memory - Unclassified Memory - M27C2001-70C6 Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM; Non-Volatile EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 4.5 V ~ 5.5 V -4.5V; 4.5V 4.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S13A/BEA - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers