Rochester Electronics Memory - Unclassified Memory - CY27H010-70WC CY27H010-70WC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916289-CY27H010-70WC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - UV Memory IC 1Mb (128K x 8) Parallel 32-CDIP Package: Bulk Package: 32-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 32-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0061
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916289-CY27H010-70WC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - UV Memory IC 1Mb (128K x 8) Parallel 32-CDIP Package: Bulk Package: 32-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 32-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0061
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - CY27H010-70WC - 916289-CY27H010-70WC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CY27H010-70WC
916289-CY27H010-70WC
Memory - Unclassified Memory - CY27H010-70WC 916289-CY27H010-70WC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916289-CY27H010-70WC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - UV Memory IC 1Mb (128K x 8) Parallel 32-CDIP Package: Bulk Package: 32-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 32-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0061

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916289-CY27H010-70WC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EPROM - UV Memory IC 1Mb (128K x 8) Parallel 32-CDIP
Package: Bulk
Package: 32-CDIP (0.600", 15.24mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 32-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0061

Buy Now Datasheet
UVPROM, 128KX8, 70NS CDIP32

UVPROM, 128KX8, 70NS CDIP32

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916289-CY27H010-70WC CY27H010-70WC
Product Name Memory - Unclassified Memory - CY27H010-70WC Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C256T-20/L271 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details