STMicroelectronics, Inc. Memory - EPROM - M27C2001-55XF1 M27C2001-55XF1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 784901-M27C2001-55XF 1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-CDIP (0.600", 15.24mm) Window Technology: EPROM - UV Operating Supply Voltage: 4.75 V ~ 5.25 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 55ns Part Status: Obsolete(EOL) Family Name: M27C2001 Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-CDIP Frit Seal with Window Alternative Parts (Cross-Reference): AM27C020-120DCB; AM27C020-120DC; TMS27C020-12JL; AM27C020-255DI; Introduction Date: April 01, 1999 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 784901-M27C2001-55XF 1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-CDIP (0.600", 15.24mm) Window Technology: EPROM - UV Operating Supply Voltage: 4.75 V ~ 5.25 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 55ns Part Status: Obsolete(EOL) Family Name: M27C2001 Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-CDIP Frit Seal with Window Alternative Parts (Cross-Reference): AM27C020-120DCB; AM27C020-120DC; TMS27C020-12JL; AM27C020-255DI; Introduction Date: April 01, 1999 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - M27C2001-55XF1 - 784901-M27C2001-55XF1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C2001-55XF1
784901-M27C2001-55XF1
Memory - EPROM - M27C2001-55XF1 784901-M27C2001-55XF1
Manufacturer: STMicroelectronics Win Source Part Number: 784901-M27C2001-55XF 1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-CDIP (0.600", 15.24mm) Window Technology: EPROM - UV Operating Supply Voltage: 4.75 V ~ 5.25 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 55ns Part Status: Obsolete(EOL) Family Name: M27C2001 Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-CDIP Frit Seal with Window Alternative Parts (Cross-Reference): AM27C020-120DCB; AM27C020-120DC; TMS27C020-12JL; AM27C020-255DI; Introduction Date: April 01, 1999 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 784901-M27C2001-55XF1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 32-CDIP (0.600", 15.24mm) Window
Technology: EPROM - UV
Operating Supply Voltage: 4.75 V ~ 5.25 V
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 55ns
Part Status: Obsolete(EOL)
Family Name: M27C2001
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 32-CDIP Frit Seal with Window
Alternative Parts (Cross-Reference): AM27C020-120DCB; AM27C020-120DC; TMS27C020-12JL; AM27C020-255DI;
Introduction Date: April 01, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-M27C2001-55XF1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M27C2001-55XF1
Memory IC and Storage Component 774-M27C2001-55XF1
IC EPROM 2M PARALLEL 32CDIP Product overview: M27C2001-55XF1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C2001-55XF1 can be used for catalog matching and distributor lookup.

IC EPROM 2M PARALLEL 32CDIP Product overview: M27C2001-55XF1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C2001-55XF1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EPROM 2MBIT PARALLEL 32CDIP

IC EPROM 2MBIT PARALLEL 32CDIP

Supplier's Site Datasheet
Memory - M27C2001-55XF1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 2Mbit Parallel 55 ns 32-CDIP Frit Seal with Window

EPROM - UV Memory IC 2Mbit Parallel 55 ns 32-CDIP Frit Seal with Window

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 784901-M27C2001-55XF1 774-M27C2001-55XF1 M27C2001-55XF1 M27C2001-55XF1
Product Name Memory - EPROM - M27C2001-55XF1 Memory IC and Storage Component Memory Memory
Memory Category EPROM; Non-Volatile EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; EPROM
Access Time 55 ns 55 ns 55 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F) -40 C (-40 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-HPA01220DBZR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -20 C (-4 F)
Density 1 kbits
Pins 3
View Details
5 suppliers
Memory - 520966231076 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CY27H256-55JC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 55 ns
Density 256 kbits
View Details