EPROM - UV Memory IC 2Mb (256K x 8) Parallel 120ns 32-CDIP Frit Seal with Window
2Mb EPROM 256Kx8 Parallel 120ns CDIP-32 Through Hole Product overview: M27C2001-12F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Through-Hole, 2Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C2001-12F1 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 088089-M27C2001-12F1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 2Mb (256K x 8)
Access Time: 120ns
Family Name: M27C2001
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Alternative Parts (Cross-Reference): AM27C020-200DCB; AM27C020-200DC; TMS27C020-25JE; AM27C020-200DI;
Introduction Date: April 01, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
IC EPROM 2MBIT PARALLEL 32CDIP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC EPROM 2MBIT PARALLEL 32CDIP
EPROM - UV Memory IC 2Mbit Parallel 120 ns 32-CDIP Frit Seal with Window
DISCONTINUED BY MANUFACTURER, IC, UVPROM, 256KX8, 120NS, 2 MBIT, CMOS, CERAMIC, DIP-32. FREE 2 YEAR RADWELL WARRANTY
ST MICRO Integrated Circuits M27C2001-12F1
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M27C2001-12F1-ND | 774-M27C2001-12F1 | 088089-M27C2001-12F1 | M27C2001-12F1 | M27C2001-12F1 | M27C2001-12F1 | M27C2001-12F1 | 10708390 |
| Product Name | Memory | Through-Hole 2Mb Memory IC and Storage Component | Memory - EPROM - M27C2001-12F1 | Memory | IC EPROM UV 2MBIT 120NS 32CDIP | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory IC |
| Memory Category | EPROM | EPROM; Non-Volatile, , EPROM | EPROM; EPROM | EPROM; EPROM | EPROM | EPROM; Non-Volatile | EPROM; EPROM | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Density | 2000 kbits | 2097 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |||
| Package Type | "32-CDIP (0.600"", 15.24mm) Window" | DIP; 32-CDIP Frit Seal with Window | 32CDIP | DIP; 32-CDIP (0.600\", 15.24mm) Window |