Manufacturer: STMicroelectronics
Win Source Part Number: 1210116-M27C160-50F1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 42-CDIP (0.600", 15.24mm) Window
Technology: EPROM - UV
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 50ns
Part Status: Obsolete(EOL)
Family Name: M27C160
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Manufacturer Homepage: www.st.com
Memory Interface: Parallel
Manufacturer Package: 42-CDIP Frit Seal with Window
Alternative Parts (Cross-Reference): M27C160-50F1TR; M27C160-90F1TR; M27C160-70F1TR;
Introduction Date: January 17, 2002
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
1MX16 UVPROM, 50ns, CDIP42, WINDOWED, FRIT SEALED, CERAMIC, DIP-42 Product overview: M27C160-50F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C160-50F1 can be used for catalog matching and distributor lookup.
IC EPROM 16MBIT PARALLEL 42CDIP
EPROM - UV Memory IC 16Mbit Parallel 50 ns 42-CDIP Frit Seal with Window
IC EPROM 16MBIT PARALLEL 42CDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1210116-M27C160-50F1 | 774-M27C160-50F1 | M27C160-50F1 | M27C160-50F1 | M27C160-50F1 |
| Product Name | Memory - EPROM - M27C160-50F1 | DIP Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM; Non-Volatile | EPROM; Non-Volatile, , EPROM | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile |
| Access Time | 50 ns | 50 ns | 50 ns | 50 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP | DIP; 42-CDIP (0.600\", 15.24mm) Window |