Rochester Electronics Memory - Unclassified Memory - CY27H010-45PC CY27H010-45PC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916287-CY27H010-45PC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - UV Memory IC 1Mb (128K x 8) Parallel 32-PDIP Package: Bulk Package: 32-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 32-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916287-CY27H010-45PC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - UV Memory IC 1Mb (128K x 8) Parallel 32-PDIP Package: Bulk Package: 32-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 32-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - CY27H010-45PC - 916287-CY27H010-45PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CY27H010-45PC
916287-CY27H010-45PC
Memory - Unclassified Memory - CY27H010-45PC 916287-CY27H010-45PC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916287-CY27H010-45PC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - UV Memory IC 1Mb (128K x 8) Parallel 32-PDIP Package: Bulk Package: 32-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 32-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916287-CY27H010-45PC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EPROM - UV Memory IC 1Mb (128K x 8) Parallel 32-PDIP
Package: Bulk
Package: 32-DIP (0.600", 15.24mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 32-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0071

Buy Now Datasheet
OTP ROM, 128KX8, 45NS PDIP32

OTP ROM, 128KX8, 45NS PDIP32

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916287-CY27H010-45PC CY27H010-45PC
Product Name Memory - Unclassified Memory - CY27H010-45PC Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-672659\CY62157EV18LL-55BVXIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
 - AM27C512-70PI - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Density 0 kbits
View Details