Manufacturer: STMicroelectronics
Win Source Part Number: 041284-M27C1001-70C6
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 1Mb (128K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
1Mb 128Kx8 EPROM, 70ns, PLCC, Surface Mount, 5V Product overview: M27C1001-70C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1Mb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 1Mb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-70C6 can be used for catalog matching and distributor lookup.
IC EPROM 1MBIT PARALLEL 32PLCC
IC EPROM 1MBIT PARALLEL 32PLCC
EPROM - OTP Memory IC 1Mbit Parallel 70 ns 32-PLCC (11.35x13.89)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 041284-M27C1001-70C6 | 774-M27C1001-70C6 | M27C1001-70C6 | M27C1001-70C6 | M27C1001-70C6 |
| Product Name | Memory - Unclassified Memory - M27C1001-70C6 | SMD 1Mb 5V Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EPROM; EPROM | EPROM; Non-Volatile, , EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 C (32 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | PLCC; 32-PLCC (11.35x13.89) | PLCC; PLCC | 32-LCC (J-Lead) |