STMicroelectronics, Inc. Memory M27C1001-12F6

Description
EPROM - UV Memory IC 1Mb (128K x 8) Parallel 120ns 32-CDIP Frit Seal with Window
Request a Quote Datasheet
Description
EPROM - UV Memory IC 1Mb (128K x 8) Parallel 120ns 32-CDIP Frit Seal with Window
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-1632-5-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 1Mb (128K x 8) Parallel 120ns 32-CDIP Frit Seal with Window

EPROM - UV Memory IC 1Mb (128K x 8) Parallel 120ns 32-CDIP Frit Seal with Window

Buy Now Datasheet
Memory - EPROM - M27C1001-12F6 - 200509-M27C1001-12F6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C1001-12F6
200509-M27C1001-12F6
Memory - EPROM - M27C1001-12F6 200509-M27C1001-12F6
Manufacturer: STMicroelectronics Win Source Part Number: 200509-M27C1001-12F6 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 1Mb (128K x 8) Access Time: 120ns Family Name: M27C1001 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-CDIP Frit Seal with Window Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Alternative Parts (Cross-Reference): AT27C010-12DC; AM27C010-120DIB; FM27C010-Q120; FM27C010-QE120; Introduction Date: September 01, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 200509-M27C1001-12F6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 1Mb (128K x 8)
Access Time: 120ns
Family Name: M27C1001
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Alternative Parts (Cross-Reference): AT27C010-12DC; AM27C010-120DIB; FM27C010-Q120; FM27C010-QE120;
Introduction Date: September 01, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Through-Hole 1Mb DIP Memory IC and Storage Component - 774-M27C1001-12F6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1Mb DIP Memory IC and Storage Component
774-M27C1001-12F6
Through-Hole 1Mb DIP Memory IC and Storage Component 774-M27C1001-12F6
1Mb EPROM 128Kx8 120ns DIP Through Hole IC Product overview: M27C1001-12F6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1Mb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Through-Hole, 1Mb, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-12F6 can be used for catalog matching and distributor lookup.

1Mb EPROM 128Kx8 120ns DIP Through Hole IC Product overview: M27C1001-12F6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1Mb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Through-Hole, 1Mb, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-12F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fort Worth, TX, USA
EPROM; 1 MBIT UV EPROM; 5V; 120; FDIP32W; 2 V (MIN.); -0.3 V (MIN.); -40; +85
70013638
EPROM; 1 MBIT UV EPROM; 5V; 120; FDIP32W; 2 V (MIN.); -0.3 V (MIN.); -40; +85 70013638
1 Mbit UV EPROM, 5 V Supply Voltage, FDIP32W Package, 11.5 V (Min.) Program Voltage Access time is 35 ns Low power consumption Programming time is 100 μs⁄word Electronic signature Ideally suited for microprocessor systems requiring large programs and is organized as 131,072 words of 8 bits. The FDIP32W (window ceramic frit-seal package) have a transparent lids which allow the user to expose the chip to ultraviolet light to erase the bit pattern. A new pattern can then be written to the device by following the programming procedure.

1 Mbit UV EPROM, 5 V Supply Voltage, FDIP32W Package, 11.5 V (Min.) Program Voltage

  • Access time is 35 ns
  • Low power consumption
  • Programming time is 100 μs⁄word
  • Electronic signature
    Ideally suited for microprocessor systems requiring large programs and is organized as 131,072 words of 8 bits. The FDIP32W (window ceramic frit-seal package) have a transparent lids which allow the user to expose the chip to ultraviolet light to erase the bit pattern. A new pattern can then be written to the device by following the programming procedure.
Supplier's Site
IC EPROM 1MBIT PARALLEL 32CDIP

IC EPROM 1MBIT PARALLEL 32CDIP

Supplier's Site
IC EPROM 1MBIT PARALLEL 32CDIP

IC EPROM 1MBIT PARALLEL 32CDIP

Supplier's Site Datasheet
Memory IC - 16462431 - Radwell International
Willingboro, NJ, United States
Memory IC
16462431
Memory IC 16462431
DISCONTINUED BY MANUFACTURER, UVPROM, 128KX8, 120NS, CMOS, CDIP32. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, UVPROM, 128KX8, 120NS, CMOS, CDIP32. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Memory - M27C1001-12F6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 1Mbit Parallel 120 ns 32-CDIP Frit Seal with Window

EPROM - UV Memory IC 1Mbit Parallel 120 ns 32-CDIP Frit Seal with Window

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M27C1001-12F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C1001-12F6
Integrated Circuits (ICs) - Memory - Memory M27C1001-12F6
IC EPROM 1MBIT PARALLEL 32CDIP

IC EPROM 1MBIT PARALLEL 32CDIP

Supplier's Site
Eprom, 1Mbit, 120Ns, Dip-32; Memory Size Stmicroelectronics - 04M7698 - Newark, An Avnet Company
Chicago, IL, United States
Eprom, 1Mbit, 120Ns, Dip-32; Memory Size Stmicroelectronics
04M7698
Eprom, 1Mbit, 120Ns, Dip-32; Memory Size Stmicroelectronics 04M7698
EPROM, 1MBIT, 120NS, DIP-32; Memory Size:1Mbit; EPROM Memory Configuration:128K x 8bit; No. of Pins:32Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Access Time:120ns RoHS Compliant: Yes

EPROM, 1MBIT, 120NS, DIP-32; Memory Size:1Mbit; EPROM Memory Configuration:128K x 8bit; No. of Pins:32Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Access Time:120ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global) Lingto Electronic Limited Radwell International Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-1632-5-ND 200509-M27C1001-12F6 774-M27C1001-12F6 70013638 M27C1001-12F6 M27C1001-12F6 16462431 M27C1001-12F6 M27C1001-12F6 04M7698
Product Name Memory Memory - EPROM - M27C1001-12F6 Through-Hole 1Mb DIP Memory IC and Storage Component EPROM; 1 MBIT UV EPROM; 5V; 120; FDIP32W; 2 V (MIN.); -0.3 V (MIN.); -40; +85 Memory Memory Memory IC Memory Integrated Circuits (ICs) - Memory - Memory Eprom, 1Mbit, 120Ns, Dip-32; Memory Size Stmicroelectronics
Memory Category EPROM EPROM; EPROM EPROM EPROM EPROM; EPROM - UV EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type "32-CDIP (0.600"", 15.24mm) Window" DIP; 32-CDIP Frit Seal with Window FDIP32W DIP; 32-CDIP (0.600", 15.24mm) Window DIP; 32-CDIP (0.600\", 15.24mm) Window DIP
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory IC and Storage Component - 736-DP84T22V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - AM27C256-45PC-G - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Density 0 kbits
View Details