STMicroelectronics, Inc. Memory M27C1001-12F1

Description
EPROM - UV Memory IC 1Mb (128K x 8) Parallel 120ns 32-CDIP Frit Seal with Window
Request a Quote Datasheet
Description
EPROM - UV Memory IC 1Mb (128K x 8) Parallel 120ns 32-CDIP Frit Seal with Window
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-1631-5-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 1Mb (128K x 8) Parallel 120ns 32-CDIP Frit Seal with Window

EPROM - UV Memory IC 1Mb (128K x 8) Parallel 120ns 32-CDIP Frit Seal with Window

Buy Now Datasheet
1Mb DIP Memory IC and Storage Component - 774-M27C1001-12F1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1Mb DIP Memory IC and Storage Component
774-M27C1001-12F1
1Mb DIP Memory IC and Storage Component 774-M27C1001-12F1
1Mb EPROM 128Kx8 120ns DIP-32 Parallel Interface Product overview: M27C1001-12F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-12F1 can be used for catalog matching and distributor lookup.

1Mb EPROM 128Kx8 120ns DIP-32 Parallel Interface Product overview: M27C1001-12F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-12F1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EPROM - M27C1001-12F1 - 088088-M27C1001-12F1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C1001-12F1
088088-M27C1001-12F1
Memory - EPROM - M27C1001-12F1 088088-M27C1001-12F1
Manufacturer: STMicroelectronics Win Source Part Number: 088088-M27C1001-12F1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 1Mb (128K x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-CDIP Frit Seal with Window Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 088088-M27C1001-12F1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 1Mb (128K x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M27C1001-12F1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C1001-12F1
Integrated Circuits (ICs) - Memory - Memory M27C1001-12F1
IC EPROM 1MBIT PARALLEL 32CDIP

IC EPROM 1MBIT PARALLEL 32CDIP

Supplier's Site
IC EPROM 1MBIT PARALLEL 32CDIP

IC EPROM 1MBIT PARALLEL 32CDIP

Supplier's Site Datasheet
IC EPROM 1MBIT PARALLEL 32CDIP

IC EPROM 1MBIT PARALLEL 32CDIP

Supplier's Site
Memory - M27C1001-12F1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 1Mbit Parallel 120 ns 32-CDIP Frit Seal with Window

EPROM - UV Memory IC 1Mbit Parallel 120 ns 32-CDIP Frit Seal with Window

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-1631-5-ND 774-M27C1001-12F1 088088-M27C1001-12F1 M27C1001-12F1 M27C1001-12F1 M27C1001-12F1 M27C1001-12F1
Product Name Memory 1Mb DIP Memory IC and Storage Component Memory - EPROM - M27C1001-12F1 Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EPROM EPROM; Non-Volatile, , EPROM, OTP EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM - UV EPROM; EPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type "32-CDIP (0.600"", 15.24mm) Window" DIP DIP; 32-CDIP Frit Seal with Window DIP; 32-CDIP (0.600", 15.24mm) Window DIP; 32-CDIP (0.600\", 15.24mm) Window
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3962-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-88735013A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 16 kbits
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details