STMicroelectronics 1Mb 5V Memory IC and Storage Component M27C1001-12C6

Description
1Mb EPROM, 128Kx8, 120ns, Parallel, 5V, PLCC Product overview: M27C1001-12C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-12C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1Mb EPROM, 128Kx8, 120ns, Parallel, 5V, PLCC Product overview: M27C1001-12C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-12C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Mb 5V Memory IC and Storage Component - 774-M27C1001-12C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1Mb 5V Memory IC and Storage Component
774-M27C1001-12C6
1Mb 5V Memory IC and Storage Component 774-M27C1001-12C6
1Mb EPROM, 128Kx8, 120ns, Parallel, 5V, PLCC Product overview: M27C1001-12C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-12C6 can be used for catalog matching and distributor lookup.

1Mb EPROM, 128Kx8, 120ns, Parallel, 5V, PLCC Product overview: M27C1001-12C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-12C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Unclassified Memory - M27C1001-12C6 - 206982-M27C1001-12C6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M27C1001-12C6
206982-M27C1001-12C6
Memory - Unclassified Memory - M27C1001-12C6 206982-M27C1001-12C6
Manufacturer: STMicroelectronics Win Source Part Number: 206982-M27C1001-12C6 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 1Mb (128K x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 206982-M27C1001-12C6
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 1Mb (128K x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EPROM OTP 1M-bit 128K x 8 120ns 32-Pin PLCC Tube - 761-M27C1001-12C6 - Utmel Electronic Limited
Hong Kong, China
EPROM OTP 1M-bit 128K x 8 120ns 32-Pin PLCC Tube
761-M27C1001-12C6
EPROM OTP 1M-bit 128K x 8 120ns 32-Pin PLCC Tube 761-M27C1001-12C6
EPROM OTP 1M-bit 128K x 8 120ns 32-Pin PLCC Tube

EPROM OTP 1M-bit 128K x 8 120ns 32-Pin PLCC Tube

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C1001-12C6
Integrated Circuits (ICs) - Memory - Memory M27C1001-12C6
IC EPROM 1MBIT PARALLEL 32PLCC

IC EPROM 1MBIT PARALLEL 32PLCC

Supplier's Site
Memory - M27C1001-12C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 120 ns 32-PLCC (11.35x13.89)

EPROM - OTP Memory IC 1Mbit Parallel 120 ns 32-PLCC (11.35x13.89)

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 32PLCC

IC EPROM 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M27C1001-12C6 206982-M27C1001-12C6 761-M27C1001-12C6 M27C1001-12C6 M27C1001-12C6 M27C1001-12C6
Product Name 1Mb 5V Memory IC and Storage Component Memory - Unclassified Memory - M27C1001-12C6 EPROM OTP 1M-bit 128K x 8 120ns 32-Pin PLCC Tube Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Access Time 120 ns 120 ns 120 ns 120 ns 120 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 8000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type PLCC; PLCC PLCC; 32-PLCC (11.35x13.89) 32-LCC (J-Lead) 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 10415FC10 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1 kbits
View Details
2 suppliers
Memory - 550115-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CY7C243-55WC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 55 ns
Density 32 kbits
View Details