STMicroelectronics, Inc. Memory M25P10-AVMN6T

Description
FLASH - NOR Memory IC 1Mb (128K x 8) SPI 50MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 1Mb (128K x 8) SPI 50MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-1622-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Mb (128K x 8) SPI 50MHz 8-SOIC

FLASH - NOR Memory IC 1Mb (128K x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
Memory - Flash - M25P10-AVMN6T - 1210056-M25P10-AVMN6T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P10-AVMN6T
1210056-M25P10-AVMN6T
Memory - Flash - M25P10-AVMN6T 1210056-M25P10-AVMN6T
Manufacturer: STMicroelectronics Win Source Part Number: 1210056-M25P10-AVMN6 T Packaging: Cut Tape (CT) Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.st.com Clock Frequency: 50MHz Write Cycle Time - Word, Page: 5ms, 15ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: M25P10 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 1210056-M25P10-AVMN6T
Packaging: Cut Tape (CT)
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.st.com
Clock Frequency: 50MHz
Write Cycle Time - Word, Page: 5ms, 15ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: M25P10
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-M25P10-AVMN6T
50MHZ Memory IC and Storage Component 774-M25P10-AVMN6T
IC FLASH 1M SPI 50MHZ 8SO Product overview: M25P10-AVMN6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P10-AVMN6T can be used for catalog matching and distributor lookup.

IC FLASH 1M SPI 50MHZ 8SO Product overview: M25P10-AVMN6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P10-AVMN6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 1MBIT SPI 50MHZ 8SO

IC FLASH 1MBIT SPI 50MHZ 8SO

Supplier's Site Datasheet
Memory - M25P10-AVMN6T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Mbit SPI 50 MHz 8-SOIC

FLASH - NOR Memory IC 1Mbit SPI 50 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 1MBIT 50MHZ 8SO - 761-M25P10-AVMN6T - Utmel Electronic Limited
Hong Kong, China
IC FLASH 1MBIT 50MHZ 8SO
761-M25P10-AVMN6T
IC FLASH 1MBIT 50MHZ 8SO 761-M25P10-AVMN6T
IC FLASH 1MBIT 50MHZ 8SO

IC FLASH 1MBIT 50MHZ 8SO

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M25P10-AVMN6T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P10-AVMN6T
Integrated Circuits (ICs) - Memory - Memory M25P10-AVMN6T
IC FLASH 1MBIT SPI 50MHZ 8SOIC

IC FLASH 1MBIT SPI 50MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-1622-2-ND 1210056-M25P10-AVMN6T 774-M25P10-AVMN6T M25P10-AVMN6T M25P10-AVMN6T 761-M25P10-AVMN6T M25P10-AVMN6T
Product Name Memory Memory - Flash - M25P10-AVMN6T 50MHZ Memory IC and Storage Component Memory Memory IC FLASH 1MBIT 50MHZ 8SO Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH, , Non-Volatile, NAND, NOR Flash; Flash Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SO SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC
Supply Voltage 2.3V ~ 3.6V 2.3V ~ 3.6V 2.7V 3.6V; 2.3V ~ 3.6V 3V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93L425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers
Memory - 6116LA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details