STMicroelectronics RFID, RF Access, Monitoring ICs M24SR64-YDW8T/2

Description
RFID Transponder IC 13.56MHz ISO 14443 I²C 2.7V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Datasheet
Description
RFID Transponder IC 13.56MHz ISO 14443 I²C 2.7V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - M24SR64-YDW8T/2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
M24SR64-YDW8T/2
RFID, RF Access, Monitoring ICs M24SR64-YDW8T/2
RFID Transponder IC 13.56MHz ISO 14443 I²C 2.7V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)

RFID Transponder IC 13.56MHz ISO 14443 I²C 2.7V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - M24SR64-YDW8T/2 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
M24SR64-YDW8T/2
RFID, RF Access, Monitoring ICs M24SR64-YDW8T/2
IC RFID TRANSP 13.56MHZ 8TSSOP

IC RFID TRANSP 13.56MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number M24SR64-YDW8T/2 M24SR64-YDW8T/2
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Interface I²C
Features RoHS
Supply Voltage Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54L05-QGAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 32R2210RX-4CV - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Receivers - 336-5185-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 42 to 870 MHz
View Details
2 suppliers