STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs M24SR16-YMC6T/2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1320901-M24SR16-YMC6 T/2 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Packaging: Reel - TR Type: RFID Transponder Standard Package: 5,000 Mounting: Surface Mount Frequency: 13.56MHz Interface: I2C Standards: ISO 14443, NFC Voltage - Supply: 2.7V ~ 5.5V Supplier Device Package: 8-UFDFPN (2x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-UFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-14349-6,497-143 49-2,-497-14349-1,49 7-14349-1,-497-14349 -2,497-14349-6 Base Product Number: M24SR16 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1320901-M24SR16-YMC6 T/2 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Packaging: Reel - TR Type: RFID Transponder Standard Package: 5,000 Mounting: Surface Mount Frequency: 13.56MHz Interface: I2C Standards: ISO 14443, NFC Voltage - Supply: 2.7V ~ 5.5V Supplier Device Package: 8-UFDFPN (2x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-UFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-14349-6,497-143 49-2,-497-14349-1,49 7-14349-1,-497-14349 -2,497-14349-6 Base Product Number: M24SR16 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1320901-M24SR16-YMC6T/2 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1320901-M24SR16-YMC6T/2
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1320901-M24SR16-YMC6T/2
Manufacturer: STMicroelectronics Win Source Part Number: 1320901-M24SR16-YMC6 T/2 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Packaging: Reel - TR Type: RFID Transponder Standard Package: 5,000 Mounting: Surface Mount Frequency: 13.56MHz Interface: I2C Standards: ISO 14443, NFC Voltage - Supply: 2.7V ~ 5.5V Supplier Device Package: 8-UFDFPN (2x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-UFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-14349-6,497-143 49-2,-497-14349-1,49 7-14349-1,-497-14349 -2,497-14349-6 Base Product Number: M24SR16 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1320901-M24SR16-YMC6T/2
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Packaging: Reel - TR
Type: RFID Transponder
Standard Package: 5,000
Mounting: Surface Mount
Frequency: 13.56MHz
Interface: I2C
Standards: ISO 14443, NFC
Voltage - Supply: 2.7V ~ 5.5V
Supplier Device Package: 8-UFDFPN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-UFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-14349-6,497-14349-2,-497-14349-1,497-14349-1,-497-14349-2,497-14349-6
Base Product Number: M24SR16
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1320901-M24SR16-YMC6T/2
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905562P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details