RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
IC RFID TRANSP 13.56MHZ 8TSSOP
IC RFID TRANSP 13.56MHZ 8TSSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | M24SR04-YDW6T/2 | M24SR04-YDW6T/2 | M24SR04-YDW6T/2 |
| Product Name | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Device Type | Receiver | RFID Transponder | |
| Interface | I²C | ||
| Features | RoHS | ||
| Supply Voltage | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V |