STMicroelectronics RFID, RF Access, Monitoring ICs - M24SR04-YDW6T/2 M24SR04-YDW6T/2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 880540-M24SR04-YDW6T /2 Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width) Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M24SR04 Categories: RF/IF and RFID Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14351-6, 497-14351-1, 497-14351-2, -497-14351-6, -497-14351-1, -497-14351-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 880540-M24SR04-YDW6T /2 Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width) Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M24SR04 Categories: RF/IF and RFID Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14351-6, 497-14351-1, 497-14351-2, -497-14351-6, -497-14351-1, -497-14351-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - M24SR04-YDW6T/2 - 880540-M24SR04-YDW6T/2 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - M24SR04-YDW6T/2
880540-M24SR04-YDW6T/2
RFID, RF Access, Monitoring ICs - M24SR04-YDW6T/2 880540-M24SR04-YDW6T/2
Manufacturer: STMicroelectronics Win Source Part Number: 880540-M24SR04-YDW6T /2 Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width) Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M24SR04 Categories: RF/IF and RFID Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14351-6, 497-14351-1, 497-14351-2, -497-14351-6, -497-14351-1, -497-14351-2

Manufacturer: STMicroelectronics
Win Source Part Number: 880540-M24SR04-YDW6T/2
Operating Temperature Range: -40°C ~ 85°C
Features: RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M24SR04
Categories: RF/IF and RFID
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14351-6, 497-14351-1, 497-14351-2, -497-14351-6, -497-14351-1, -497-14351-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 880540-M24SR04-YDW6T/2
Product Name RFID, RF Access, Monitoring ICs - M24SR04-YDW6T/2
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904869 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management - BQ2040SN-D111-BE - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details