STMicroelectronics RFID, RF Access, Monitoring ICs M24SR04-GMC5T/2

Description
IC RFID TRANSP 13.56MHZ 8UFDFPN
Datasheet
Description
IC RFID TRANSP 13.56MHZ 8UFDFPN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - M24SR04-GMC5T/2 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
M24SR04-GMC5T/2
RFID, RF Access, Monitoring ICs M24SR04-GMC5T/2
IC RFID TRANSP 13.56MHZ 8UFDFPN

IC RFID TRANSP 13.56MHZ 8UFDFPN

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - M24SR04-GMC5T/2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
M24SR04-GMC5T/2
RFID, RF Access, Monitoring ICs M24SR04-GMC5T/2
RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.4V ~ 5.5V

RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.4V ~ 5.5V

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number M24SR04-GMC5T/2 M24SR04-GMC5T/2
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Transponder Receiver
Supply Voltage Other; 2.4V ~ 5.5V Other; 2.4V ~ 5.5V
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Septentrio MosaicHAT - AS-OPENHW-MOSAICHAT - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Transceiver ICs - 2312-DW3120TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6000 to 8000 MHz
Data Rate 6500 kbps
View Details
RF Transceiver ICs - BCM4354KKWBGT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details