Manufacturer: STMicroelectronics
Win Source Part Number: 1323292-M24SR02-YDW6
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Packaging: Reel - TR
Type: RFID Transponder
Standard Package: 4,000
Mounting: Surface Mount
Frequency: 13.56MHz
Interface: I2C
Standards: ISO 14443, NFC
Voltage - Supply: 2.7V ~ 5.5V
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14354-6,497-1435
Base Product Number: M24SR02
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1323292-M24SR02-YDW6T/2 |
| Product Name | RF/IF and RFID - RFID, RF Access, Monitoring ICs |
| Output Options | Inverting |