STMicroelectronics, Inc. 1Mb 400kHz 5.5V SOIC Memory IC and Storage Component M24M01-RMN6P

Description
1Mb I2C EEPROM, 400kHz, SOIC, 1.8-5.5V Product overview: M24M01-RMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M01-RMN6P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1Mb I2C EEPROM, 400kHz, SOIC, 1.8-5.5V Product overview: M24M01-RMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M01-RMN6P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1Mb 400kHz 5.5V SOIC Memory IC and Storage Component
774-M24M01-RMN6P
1Mb 400kHz 5.5V SOIC Memory IC and Storage Component 774-M24M01-RMN6P
1Mb I2C EEPROM, 400kHz, SOIC, 1.8-5.5V Product overview: M24M01-RMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M01-RMN6P can be used for catalog matching and distributor lookup.

1Mb I2C EEPROM, 400kHz, SOIC, 1.8-5.5V Product overview: M24M01-RMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M01-RMN6P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - M24M01-RMN6P - 206966-M24M01-RMN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24M01-RMN6P
206966-M24M01-RMN6P
Memory - EEPROM - M24M01-RMN6P 206966-M24M01-RMN6P
Manufacturer: STMicroelectronics Win Source Part Number: 206966-M24M01-RMN6P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 500ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 206966-M24M01-RMN6P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Access Time: 500ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz

Buy Now Datasheet
Memory - 497-8586-5-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-SOIC

Buy Now Datasheet
EEPROM - 1961987 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1961987
EEPROM 1961987
STMicroelectronics M24M01-RMN6P EEPROM

STMicroelectronics M24M01-RMN6P EEPROM

Supplier's Site
EEPROM - 1961987P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1961987P
EEPROM 1961987P
STMicroelectronics M24M01-RMN6P EEPROM

STMicroelectronics M24M01-RMN6P EEPROM

Supplier's Site
EEPROM - 1961986 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1961986
EEPROM 1961986
STMicroelectronics M24M01-RMN6P EEPROM

STMicroelectronics M24M01-RMN6P EEPROM

Supplier's Site
Serial Eeprom, 1Mbit, 1Mhz, Soic-8; Memory Interface Type Stmicroelectronics - 19P1132 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 1Mhz, Soic-8; Memory Interface Type Stmicroelectronics
19P1132
Serial Eeprom, 1Mbit, 1Mhz, Soic-8; Memory Interface Type Stmicroelectronics 19P1132
SERIAL EEPROM, 1MBIT, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24M01-RMN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24M01-RMN6P
Integrated Circuits (ICs) - Memory - Memory M24M01-RMN6P
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 1MBIT I2C 1MHZ 8SO

IC EEPROM 1MBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8SO

IC EEPROM 1MBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Memory - M24M01-RMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 500 ns 8-SOIC

EEPROM Memory IC 1Mbit I²C 1 MHz 500 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24M01-RMN6P 206966-M24M01-RMN6P 497-8586-5-ND 1961987 1961987P 19P1132 M24M01-RMN6P M24M01-RMN6P M24M01-RMN6P M24M01-RMN6P
Product Name 1Mb 400kHz 5.5V SOIC Memory IC and Storage Component Memory - EEPROM - M24M01-RMN6P Memory EEPROM EEPROM Serial Eeprom, 1Mbit, 1Mhz, Soic-8; Memory Interface Type Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 500 ns 500 ns 900 ns 500 ns 500 ns 500 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 8000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Memory - 71256S25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details