STMicroelectronics, Inc. EEPROM M24M01-DFDW6TP

Description
STMicroelectronics, M24M01-DFDW6TP
Request a Quote Datasheet
Description
STMicroelectronics, M24M01-DFDW6TP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 1907602 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1907602
EEPROM 1907602
STMicroelectronics, M24M01-DFDW6TP

STMicroelectronics, M24M01-DFDW6TP

Supplier's Site
EEPROM - 1906770 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1906770
EEPROM 1906770
STMicroelectronics, M24M01-DFDW6TP

STMicroelectronics, M24M01-DFDW6TP

Supplier's Site
EEPROM - 1907602P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1907602P
EEPROM 1907602P
STMicroelectronics, M24M01-DFDW6TP

STMicroelectronics, M24M01-DFDW6TP

Supplier's Site
Singapore, Singapore
5.5V Memory IC and Storage Component
774-M24M01-DFDW6TP
5.5V Memory IC and Storage Component 774-M24M01-DFDW6TP
1Mbit Serial I2C EEPROM, 1.7-5.5V, 8-Pin PDSO Product overview: M24M01-DFDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M01-DFDW6TP can be used for catalog matching and distributor lookup.

1Mbit Serial I2C EEPROM, 1.7-5.5V, 8-Pin PDSO Product overview: M24M01-DFDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M01-DFDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-15763-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-TSSOP

Buy Now Datasheet
Memory - 497-15763-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-TSSOP

Buy Now Datasheet
Memory - 497-15763-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - M24M01-DFDW6TP - 957667-M24M01-DFDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24M01-DFDW6TP
957667-M24M01-DFDW6TP
Memory - EEPROM - M24M01-DFDW6TP 957667-M24M01-DFDW6TP
Win Source Part Number: 957667-M24M01-DFDW6T P Series: * Categories: Memory

Win Source Part Number: 957667-M24M01-DFDW6TP
Series: *
Categories: Memory

Buy Now
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Eeprom, 1Mbit, I2C, 1Mhz, Tssop-8; Memory Interface Type Stmicroelectronics - 45AC7392 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, I2C, 1Mhz, Tssop-8; Memory Interface Type Stmicroelectronics
45AC7392
Eeprom, 1Mbit, I2C, 1Mhz, Tssop-8; Memory Interface Type Stmicroelectronics 45AC7392
EEPROM, 1MBIT, I2C, 1MHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 1MBIT, I2C, 1MHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24M01-DFDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24M01-DFDW6TP
Integrated Circuits (ICs) - Memory - Memory M24M01-DFDW6TP
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

Supplier's Site
Memory - M24M01-DFDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 500 ns 8-TSSOP

EEPROM Memory IC 1Mbit I²C 1 MHz 500 ns 8-TSSOP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1907602 1907602P 774-M24M01-DFDW6TP 497-15763-2-ND 957667-M24M01-DFDW6TP M24M01-DFDW6TP 45AC7392 M24M01-DFDW6TP M24M01-DFDW6TP M24M01-DFDW6TP
Product Name EEPROM EEPROM 5.5V Memory IC and Storage Component Memory Memory - EEPROM - M24M01-DFDW6TP Memory Eeprom, 1Mbit, I2C, 1Mhz, Tssop-8; Memory Interface Type Stmicroelectronics Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 900 ns 500 ns 500 ns 500 ns 500 ns
Number of Words 128 k
Bits per Word 8 bits 8 bits
Package Type SSOP SSOP; TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" 8-TSSOP (0.173", 4.40mm Width) TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - 4720BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 0 kbits
View Details
2 suppliers
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C128ZGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 128 kbits
View Details