IC RFID TRANSP 13.56MHZ 8SO
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)
IC RFID TRANSP 13.56MHZ 8SO
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | M24LR16E-RMN6T/2 | M24LR16E-RMN6T/2 | M24LR16E-RMN6T/2 |
| Product Name | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) |
| Device Type | Receiver | RFID Transponder | |
| Interface | I²C |