STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs M24LR16E-RDW6T/2

Description
Win Source Part Number: 960351-M24LR16E-RDW6 T/2 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C Standards: ISO 15693, ISO 18000-3, NFC Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CAT24C164YI-GT3; M24C16-RDW6TP; BR24L16FVT-WE2; BR24L16FVJ-WE2; CAT24C164YI-G; CAT24C16YI-GT3M24LR1 6E-RDW6T-2; M24LR16E-RDW6T/2.; M24LR16E-RDW6T2; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: M24LR16ERDW6T2,497-1 1602-6,497-11602-1,4 97-11602-2 Base Product Number: M24LR16
Request a Quote Datasheet
Description
Win Source Part Number: 960351-M24LR16E-RDW6 T/2 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C Standards: ISO 15693, ISO 18000-3, NFC Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CAT24C164YI-GT3; M24C16-RDW6TP; BR24L16FVT-WE2; BR24L16FVJ-WE2; CAT24C164YI-G; CAT24C16YI-GT3M24LR1 6E-RDW6T-2; M24LR16E-RDW6T/2.; M24LR16E-RDW6T2; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: M24LR16ERDW6T2,497-1 1602-6,497-11602-1,4 97-11602-2 Base Product Number: M24LR16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 960351-M24LR16E-RDW6T/2 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
960351-M24LR16E-RDW6T/2
RF/IF and RFID - RFID, RF Access, Monitoring ICs 960351-M24LR16E-RDW6T/2
Win Source Part Number: 960351-M24LR16E-RDW6 T/2 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C Standards: ISO 15693, ISO 18000-3, NFC Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CAT24C164YI-GT3; M24C16-RDW6TP; BR24L16FVT-WE2; BR24L16FVJ-WE2; CAT24C164YI-G; CAT24C16YI-GT3M24LR1 6E-RDW6T-2; M24LR16E-RDW6T/2.; M24LR16E-RDW6T2; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: M24LR16ERDW6T2,497-1 1602-6,497-11602-1,4 97-11602-2 Base Product Number: M24LR16

Win Source Part Number: 960351-M24LR16E-RDW6T/2
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Type: RFID Transponder
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: I2C
Standards: ISO 15693, ISO 18000-3, NFC
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CAT24C164YI-GT3; M24C16-RDW6TP; BR24L16FVT-WE2; BR24L16FVJ-WE2; CAT24C164YI-G; CAT24C16YI-GT3M24LR16E-RDW6T-2; M24LR16E-RDW6T/2.; M24LR16E-RDW6T2;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Other Names: M24LR16ERDW6T2,497-11602-6,497-11602-1,497-11602-2
Base Product Number: M24LR16

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 960351-M24LR16E-RDW6T/2
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922401P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High, Push Pull
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1184ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details