STMicroelectronics, Inc. 64Kb 5.5V 400kHz SOIC Memory IC and Storage Component M24C64-WMN6TP

Description
64Kb I2C EEPROM, SOIC, 5.5V, 400kHz Product overview: M24C64-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5.5V, 400kHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5.5V, 400kHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-WMN6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
64Kb I2C EEPROM, SOIC, 5.5V, 400kHz Product overview: M24C64-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5.5V, 400kHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5.5V, 400kHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-WMN6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
64Kb 5.5V 400kHz SOIC Memory IC and Storage Component
774-M24C64-WMN6TP
64Kb 5.5V 400kHz SOIC Memory IC and Storage Component 774-M24C64-WMN6TP
64Kb I2C EEPROM, SOIC, 5.5V, 400kHz Product overview: M24C64-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5.5V, 400kHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5.5V, 400kHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-WMN6TP can be used for catalog matching and distributor lookup.

64Kb I2C EEPROM, SOIC, 5.5V, 400kHz Product overview: M24C64-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5.5V, 400kHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5.5V, 400kHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-WMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-8650-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-8650-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-8650-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - M24C64-WMN6TP - 020812-M24C64-WMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C64-WMN6TP
020812-M24C64-WMN6TP
Memory - EEPROM - M24C64-WMN6TP 020812-M24C64-WMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 020812-M24C64-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 450ns Family Name: M24C64-W Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): CAT24WC66JA-TE13C; CAT24WC66WE-TE13; CAT24WC66JE-TE13; Introduction Date: December 22, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 020812-M24C64-WMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 450ns
Family Name: M24C64-W
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): CAT24WC66JA-TE13C; CAT24WC66WE-TE13; CAT24WC66JE-TE13;
Introduction Date: December 22, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - M24C64-WMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C64-WMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C64-WMN6TP
Integrated Circuits (ICs) - Memory - Memory M24C64-WMN6TP
IC EEPROM 64KBIT I2C 1MHZ 8SOIC

IC EEPROM 64KBIT I2C 1MHZ 8SOIC

Supplier's Site
Memory >> EEPROM - M24C64-WMN6TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M24C64-WMN6TP
Memory >> EEPROM M24C64-WMN6TP
64Kbit I2C SOIC-8 EEPROM ROHS

64Kbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8SO

IC EEPROM 64KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8SO

IC EEPROM 64KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24C64-WMN6TP 497-8650-6-ND 020812-M24C64-WMN6TP M24C64-WMN6TP M24C64-WMN6TP M24C64-WMN6TP M24C64-WMN6TP M24C64-WMN6TP
Product Name 64Kb 5.5V 400kHz SOIC Memory IC and Storage Component Memory Memory - EEPROM - M24C64-WMN6TP Memory Integrated Circuits (ICs) - Memory - Memory Memory >> EEPROM Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT93C46-10SE-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers