STMicroelectronics, Inc. EEPROM M24C64-RMN6P

Description
I2C Serial EEPROM,64Kb,1.8-5.5V ,SO8
Request a Quote Datasheet
Description
I2C Serial EEPROM,64Kb,1.8-5.5V ,SO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 387354 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
387354
EEPROM 387354
I2C Serial EEPROM,64Kb,1.8-5.5V ,SO8

I2C Serial EEPROM,64Kb,1.8-5.5V,SO8

Supplier's Site
EEPROM - 387354P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
387354P
EEPROM 387354P
I2C Serial EEPROM,64Kb,1.8-5.5V ,SO8

I2C Serial EEPROM,64Kb,1.8-5.5V,SO8

Supplier's Site
EEPROM - 1685794 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1685794
EEPROM 1685794
I2C Serial EEPROM,64Kb,1.8-5.5V ,SO8

I2C Serial EEPROM,64Kb,1.8-5.5V,SO8

Supplier's Site
Memory - 497-8574-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - M24C64-RMN6P - 957665-M24C64-RMN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C64-RMN6P
957665-M24C64-RMN6P
Memory - EEPROM - M24C64-RMN6P 957665-M24C64-RMN6P
Win Source Part Number: 957665-M24C64-RMN6P Series: * Categories: Memory

Win Source Part Number: 957665-M24C64-RMN6P
Series: *
Categories: Memory

Buy Now
Singapore, Singapore
64Kb 400kHz 5.5V SOIC Memory IC and Storage Component
774-M24C64-RMN6P
64Kb 400kHz 5.5V SOIC Memory IC and Storage Component 774-M24C64-RMN6P
64Kb I2C EEPROM, 400kHz, SOIC, 5.5V, 8KX8 Product overview: M24C64-RMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-RMN6P can be used for catalog matching and distributor lookup.

64Kb I2C EEPROM, 400kHz, SOIC, 5.5V, 8KX8 Product overview: M24C64-RMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-RMN6P can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M24C64-RMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 07AH6808 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
07AH6808
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 07AH6808
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site
IC EEPROM 64KBIT I2C 1MHZ 8SO

IC EEPROM 64KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C64-RMN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C64-RMN6P
Integrated Circuits (ICs) - Memory - Memory M24C64-RMN6P
IC EEPROM 64KBIT I2C 1MHZ 8SOIC

IC EEPROM 64KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 64KBIT I2C 1MHZ 8SO

IC EEPROM 64KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 387354 387354P 1685794 497-8574-ND 957665-M24C64-RMN6P 774-M24C64-RMN6P M24C64-RMN6P 07AH6808 M24C64-RMN6P M24C64-RMN6P M24C64-RMN6P
Product Name EEPROM EEPROM EEPROM Memory Memory - EEPROM - M24C64-RMN6P 64Kb 400kHz 5.5V SOIC Memory IC and Storage Component Memory Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Density 64 kbits 512 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits
Package Type SOIC SOIC; SOIC SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Pins 8 8 8 8 8
Supply Voltage 5.5 v, 1.8 v 5.5 v, 1.8 v 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C05WGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details