32Kbit Serial-I2C EEPROM, 8-Pin TSSOP, 1.8-5V Product overview: M24C32-XDW5TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-XDW5TP can be used for catalog matching and distributor lookup.
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-TSSOP
EEPROM, 32KBIT, -20 TO 85DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M24C32-XDW5TP | 497-16068-6-ND | M24C32-XDW5TP | M24C32-XDW5TP | M24C32-XDW5TP | 54AH6678 |
| Product Name | 5V TSSOP Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 32Kbit, -20 To 85Deg C Rohs Compliant Stmicroelectronics |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Access Time | 450 ns | 450 ns | 450 ns | |||
| Data Retention | 200 years | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| Density | 32 kbits | 32 kbits | 32 kbits | 32 kbits |