STMicroelectronics, Inc. 32Kb 400kHz 5V DFN Memory IC and Storage Component M24C32-RMB6TG

Description
32Kb I2C EEPROM, 400kHz, 5V, DFN, 900ns Access Product overview: M24C32-RMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 400kHz, 5V, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 400kHz, 5V, DFN, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-RMB6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32Kb I2C EEPROM, 400kHz, 5V, DFN, 900ns Access Product overview: M24C32-RMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 400kHz, 5V, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 400kHz, 5V, DFN, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-RMB6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32Kb 400kHz 5V DFN Memory IC and Storage Component - 774-M24C32-RMB6TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32Kb 400kHz 5V DFN Memory IC and Storage Component
774-M24C32-RMB6TG
32Kb 400kHz 5V DFN Memory IC and Storage Component 774-M24C32-RMB6TG
32Kb I2C EEPROM, 400kHz, 5V, DFN, 900ns Access Product overview: M24C32-RMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 400kHz, 5V, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 400kHz, 5V, DFN, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-RMB6TG can be used for catalog matching and distributor lookup.

32Kb I2C EEPROM, 400kHz, 5V, DFN, 900ns Access Product overview: M24C32-RMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 400kHz, 5V, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 400kHz, 5V, DFN, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-RMB6TG can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-8705-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - EEPROM - M24C32-RMB6TG - 105306-M24C32-RMB6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C32-RMB6TG
105306-M24C32-RMB6TG
Memory - EEPROM - M24C32-RMB6TG 105306-M24C32-RMB6TG
Manufacturer: STMicroelectronics Win Source Part Number: 105306-M24C32-RMB6TG Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 450ns Family Name: M24C32-R Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): CAT24C32HU4E-GT3; 24LC32AF-E/MNY; CAT24C32HU3I-GT2; CAT24C32VP2E-GT2; Introduction Date: March 23, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 105306-M24C32-RMB6TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 450ns
Family Name: M24C32-R
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UFDFPN (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): CAT24C32HU4E-GT3; 24LC32AF-E/MNY; CAT24C32HU3I-GT2; CAT24C32VP2E-GT2;
Introduction Date: March 23, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C32-RMB6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C32-RMB6TG
Integrated Circuits (ICs) - Memory - Memory M24C32-RMB6TG
IC EEPROM 32KBIT I2C 8UFDFPN

IC EEPROM 32KBIT I2C 8UFDFPN

Supplier's Site
IC EEPROM 32KBIT I2C 8UFDFPN

IC EEPROM 32KBIT I2C 8UFDFPN

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C 8UFDFPN

IC EEPROM 32KBIT I2C 8UFDFPN

Supplier's Site Datasheet
Memory - M24C32-RMB6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-UFDFPN (2x3)

EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-UFDFPN (2x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24C32-RMB6TG 497-8705-2-ND 105306-M24C32-RMB6TG M24C32-RMB6TG M24C32-RMB6TG M24C32-RMB6TG M24C32-RMB6TG
Product Name 32Kb 400kHz 5V DFN Memory IC and Storage Component Memory Memory - EEPROM - M24C32-RMB6TG Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM; Non-Volatile, , EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 450 ns 450 ns 450 ns 450 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 256089-001 04 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C01WGE - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details