32-Kbit serial I2C bus EEPROM 105°C operation Product overview: M24C32-DRMN8TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-DRMN8TP/K
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 880529-M24C32-DRMN8T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 450 ns 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M24C32
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-15351-1, 497-15351-2, 497-15351-6
IC EEPROM 32KBIT I2C 1MHZ 8SO
IC EEPROM 32KBIT I2C 1MHZ 8SOIC
EEPROM, AEC-Q100, 32KBIT, -40TO105DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes
IC EEPROM 32KBIT I2C 1MHZ 8SO
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M24C32-DRMN8TP/K | 497-15351-2-ND | 880529-M24C32-DRMN8TP/K | M24C32-DRMN8TP/K | M24C32-DRMN8TP/K | 07AH6802 | M24C32-DRMN8TP/K | M24C32-DRMN8TP/K |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - M24C32-DRMN8TP/K | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, Aec-Q100, 32Kbit, -40To105Deg C; Memory Size Stmicroelectronics | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | ||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Density | 32 kbits | 32 kbits | 32 kbits | 32 kbits | 32 kbits | 32 kbits |