STMicroelectronics, Inc. Memory M24C16-RMN6P

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M24C16-RMN6P is a 16-Kbit I²C-compatible EEPROM organized as 2K x 8 bits. It supports multiple supply voltage options: 2.5 V to 5.5 V for the M24C16-W, 1.8 V to 5.5 V for the M24C16-R, and 1.7 V to 5.5 V for the M24C16-F, with the latter also capable of operating at 1.6 V under specific conditions. The device operates at clock frequencies of up to 400 kHz and features a write time of 5 ms for both byte and page writes. The operating temperature range extends from -40 °C to +85 °C, and the memory offers random and sequential read modes. It includes a write protection feature for the entire memory array, enhanced ESD/latch-up protection, and boasts more than 4 million write cycles with a data retention period exceeding 200 years. The M24C16 is available in various package options, including SO8, TSSOP8, and DFN packages.

Datasheet Summary
Powered by GS/AI

The M24C16-RMN6P is a 16-Kbit I²C-compatible EEPROM organized as 2K x 8 bits. It supports multiple supply voltage options: 2.5 V to 5.5 V for the M24C16-W, 1.8 V to 5.5 V for the M24C16-R, and 1.7 V to 5.5 V for the M24C16-F, with the latter also capable of operating at 1.6 V under specific conditions. The device operates at clock frequencies of up to 400 kHz and features a write time of 5 ms for both byte and page writes. The operating temperature range extends from -40 °C to +85 °C, and the memory offers random and sequential read modes. It includes a write protection feature for the entire memory array, enhanced ESD/latch-up protection, and boasts more than 4 million write cycles with a data retention period exceeding 200 years. The M24C16 is available in various package options, including SO8, TSSOP8, and DFN packages.

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-8567-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
16Kb 400kHz 5V SOIC Memory IC and Storage Component
774-M24C16-RMN6P
16Kb 400kHz 5V SOIC Memory IC and Storage Component 774-M24C16-RMN6P
16Kb I2C EEPROM, 400kHz, SOIC, 5V, 900ns Access Product overview: M24C16-RMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 400kHz, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 400kHz, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C16-RMN6P can be used for catalog matching and distributor lookup.

16Kb I2C EEPROM, 400kHz, SOIC, 5V, 900ns Access Product overview: M24C16-RMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 400kHz, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 400kHz, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C16-RMN6P can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - M24C16-RMN6P - 754533-M24C16-RMN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C16-RMN6P
754533-M24C16-RMN6P
Memory - EEPROM - M24C16-RMN6P 754533-M24C16-RMN6P
Manufacturer: STMicroelectronics Win Source Part Number: 754533-M24C16-RMN6P Packaging: Bulk Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 900ns Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: M24C16 Manufacturer Pack Quantity: 8,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 754533-M24C16-RMN6P
Packaging: Bulk
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: M24C16
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now
IC EEPROM 16KBIT I2C 400KHZ 8SO

IC EEPROM 16KBIT I2C 400KHZ 8SO

Supplier's Site Datasheet
Memory - M24C16-RMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT I2C 400KHZ 8SO

IC EEPROM 16KBIT I2C 400KHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C16-RMN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C16-RMN6P
Integrated Circuits (ICs) - Memory - Memory M24C16-RMN6P
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 23AH3281 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
23AH3281
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 23AH3281
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; SupplyRoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; SupplyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-8567-ND 774-M24C16-RMN6P 754533-M24C16-RMN6P M24C16-RMN6P M24C16-RMN6P M24C16-RMN6P M24C16-RMN6P 23AH3281
Product Name Memory 16Kb 400kHz 5V SOIC Memory IC and Storage Component Memory - EEPROM - M24C16-RMN6P Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC NSOIC
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C64AN-10SQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 64 kbits
View Details
Memory IC and Storage Component - 736-DP8421AVX-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details