STMicroelectronics, Inc. Memory M24C16-RMC6TG

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-17842-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-17842-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-17842-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - EEPROM - M24C16-RMC6TG - 1064837-M24C16-RMC6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C16-RMC6TG
1064837-M24C16-RMC6TG
Memory - EEPROM - M24C16-RMC6TG 1064837-M24C16-RMC6TG
Manufacturer: STMicroelectronics Win Source Part Number: 1064837-M24C16-RMC6T G Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLP (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1064837-M24C16-RMC6TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MLP (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-M24C16-RMC6TG
Memory IC and Storage Component 774-M24C16-RMC6TG
16 Kbit serial I2C bus EEPROM Product overview: M24C16-RMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C16-RMC6TG can be used for catalog matching and distributor lookup.

16 Kbit serial I2C bus EEPROM Product overview: M24C16-RMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C16-RMC6TG can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M24C16-RMC6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)

Buy Now Datasheet
IC EEPROM 16KBIT I2C 400KHZ 8MLP

IC EEPROM 16KBIT I2C 400KHZ 8MLP

Supplier's Site Datasheet
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 07AH6801 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
07AH6801
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 07AH6801
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C16-RMC6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C16-RMC6TG
Integrated Circuits (ICs) - Memory - Memory M24C16-RMC6TG
16 Kbit serial I2C bus EEPROM

16 Kbit serial I2C bus EEPROM

Supplier's Site
IC EEPROM 16KBIT I2C 400KHZ 8MLP

IC EEPROM 16KBIT I2C 400KHZ 8MLP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-17842-1-ND 1064837-M24C16-RMC6TG 774-M24C16-RMC6TG M24C16-RMC6TG M24C16-RMC6TG 07AH6801 M24C16-RMC6TG M24C16-RMC6TG
Product Name Memory Memory - EEPROM - M24C16-RMC6TG Memory IC and Storage Component Memory Memory Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-MLP (2x3) 8-UFDFN Exposed Pad UFDFPN 8-UFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V -3.3V; 1.8 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - CAT24C02WGE - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details