STMicroelectronics, Inc. Memory M24C16-DRMN3TP/K

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-15736-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-15736-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-15736-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
EEPROM - 1907639 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1907639
EEPROM 1907639
STMicroelectronics, M24C16-DRMN3TP/K

STMicroelectronics, M24C16-DRMN3TP/K

Supplier's Site
EEPROM - 1906763 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1906763
EEPROM 1906763
STMicroelectronics, M24C16-DRMN3TP/K

STMicroelectronics, M24C16-DRMN3TP/K

Supplier's Site
EEPROM - 1907639P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1907639P
EEPROM 1907639P
STMicroelectronics, M24C16-DRMN3TP/K

STMicroelectronics, M24C16-DRMN3TP/K

Supplier's Site
Memory - EEPROM - M24C16-DRMN3TP/K - 784866-M24C16-DRMN3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C16-DRMN3TP/K
784866-M24C16-DRMN3TP/K
Memory - EEPROM - M24C16-DRMN3TP/K 784866-M24C16-DRMN3TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 784866-M24C16-DRMN3T P/K Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.7 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 450ns Family Name: M24C16-DR Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 4ms Memory Interface: I2C Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): S-24C16CH-J8T2U3; 24C16B-E/SNG; 24AA16HT-I/SN; 24C16BT-E/SN; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 784866-M24C16-DRMN3TP/K
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.7 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 450ns
Family Name: M24C16-DR
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: I2C
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): S-24C16CH-J8T2U3; 24C16B-E/SNG; 24AA16HT-I/SN; 24C16BT-E/SN;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Automotive Memory IC and Storage Component
774-M24C16-DRMN3TP/K
Automotive Memory IC and Storage Component 774-M24C16-DRMN3TP/K
Automotive 16-Kbit serial I2C bus EEPROM Product overview: M24C16-DRMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C16-DRMN3TP/K can be used for catalog matching and distributor lookup.

Automotive 16-Kbit serial I2C bus EEPROM Product overview: M24C16-DRMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C16-DRMN3TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M24C16-DRMN3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT I2C 1MHZ 8SO

IC EEPROM 16KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C 1MHZ 8SO

IC EEPROM 16KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C16-DRMN3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C16-DRMN3TP/K
Integrated Circuits (ICs) - Memory - Memory M24C16-DRMN3TP/K
IC EEPROM 16KBIT I2C 1MHZ 8SOIC

IC EEPROM 16KBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-15736-1-ND 1907639 1907639P 784866-M24C16-DRMN3TP/K 774-M24C16-DRMN3TP/K M24C16-DRMN3TP/K M24C16-DRMN3TP/K M24C16-DRMN3TP/K M24C16-DRMN3TP/K
Product Name Memory EEPROM EEPROM Memory - EEPROM - M24C16-DRMN3TP/K Automotive Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Supply Voltage 1.7V ~ 5.5V 5.5 v, 1.7 v 1.7 V ~ 5.5 V -3.3V; 1.8 1.7V ~ 5.5V 1.7V ~ 5.5V -40degC ~ 125degC (TA)
Access Time 900 ns 450 ns 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 27C512-150JI - Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type PLCC; PLCC32
View Details
4 suppliers
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers