STMicroelectronics, Inc. Memory - EEPROM - M24C08-RDW6TP M24C08-RDW6TP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 020797-M24C08-RDW6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 020797-M24C08-RDW6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M24C08-RDW6TP - 020797-M24C08-RDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C08-RDW6TP
020797-M24C08-RDW6TP
Memory - EEPROM - M24C08-RDW6TP 020797-M24C08-RDW6TP
Manufacturer: STMicroelectronics Win Source Part Number: 020797-M24C08-RDW6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 020797-M24C08-RDW6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
8Kb 400kHz 5.5V TSSOP Memory IC and Storage Component
774-M24C08-RDW6TP
8Kb 400kHz 5.5V TSSOP Memory IC and Storage Component 774-M24C08-RDW6TP
8Kb I2C EEPROM, 400kHz, TSSOP, 1.8-5.5V Product overview: M24C08-RDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 400kHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 400kHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C08-RDW6TP can be used for catalog matching and distributor lookup.

8Kb I2C EEPROM, 400kHz, TSSOP, 1.8-5.5V Product overview: M24C08-RDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 400kHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 400kHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C08-RDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-8636-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - 497-8636-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - 497-8636-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory >> EEPROM - M24C08-RDW6TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M24C08-RDW6TP
Memory >> EEPROM M24C08-RDW6TP
8Kbit I2C TSSOP-8 EEPROM ROHS

8Kbit I2C TSSOP-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 8TSSOP

IC EEPROM 8KBIT I2C 8TSSOP

Supplier's Site Datasheet
Memory - M24C08-RDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 8KBIT I2C 8TSSOP

IC EEPROM 8KBIT I2C 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C08-RDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C08-RDW6TP
Integrated Circuits (ICs) - Memory - Memory M24C08-RDW6TP
IC EEPROM 8KBIT I2C 8TSSOP

IC EEPROM 8KBIT I2C 8TSSOP

Supplier's Site
Eeprom, 8Kbit, I2C, 400Khz, Tssop-8; Memory Size Stmicroelectronics - 51AC9283 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, I2C, 400Khz, Tssop-8; Memory Size Stmicroelectronics
51AC9283
Eeprom, 8Kbit, I2C, 400Khz, Tssop-8; Memory Size Stmicroelectronics 51AC9283
EEPROM, 8KBIT, I2C, 400KHZ, TSSOP-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

EEPROM, 8KBIT, I2C, 400KHZ, TSSOP-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 020797-M24C08-RDW6TP 774-M24C08-RDW6TP 497-8636-2-ND M24C08-RDW6TP M24C08-RDW6TP M24C08-RDW6TP M24C08-RDW6TP M24C08-RDW6TP 51AC9283
Product Name Memory - EEPROM - M24C08-RDW6TP 8Kb 400kHz 5.5V TSSOP Memory IC and Storage Component Memory Memory >> EEPROM Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 8Kbit, I2C, 400Khz, Tssop-8; Memory Size Stmicroelectronics
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP TSSOP
Supply Voltage 1.8 V ~ 5.5 V -3.3V; 1.8 1.8V ~ 5.5V 1.8V~5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
Memory - 99326-01329 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 7164L20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details