EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-TSSOP
IC EEPROM 4KBIT I2C 8TSSOP
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M24C04-RDS6G-ND | M24C04-RDS6G | M24C04-RDS6G | M24C04-RDS6G |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Supply Voltage | 1.8V ~ 5.5V | Surface Mount | 1.8V ~ 5.5V |