4 Kbit serial I2C bus EEPROM Product overview: M24C04-FMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C04-FMN6TP can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-SOIC
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-SOIC
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 924751-M24C04-FMN6TP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 4Kb (512 x 8) I²C 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M24C04
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-15750-2, 497-15750-6, -497-15750-2, -497-15750-1, M24C04-FMN6TP-ND, -497-15750-6, 497-15750-1
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-SOIC
IC EEPROM 4KBIT I2C 400KHZ 8SO
IC EEPROM 4KBIT I2C 400KHZ 8SO
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes
IC EEPROM 4KBIT I2C 400KHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M24C04-FMN6TP | 497-15750-2-ND | 924751-M24C04-FMN6TP | M24C04-FMN6TP | M24C04-FMN6TP | M24C04-FMN6TP | 25AH9890 | M24C04-FMN6TP |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - M24C04-FMN6TP | Memory | Memory | Memory | Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | ||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 4 kbits | 4 kbits | 4 kbits | 4 kbits | 4 kbits | 4 kbits |