STMicroelectronics, Inc. Memory M24C04-DRDW3TP/K

Description
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-15731-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-15731-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-15731-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 979775-M24C04-DRDW3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
979775-M24C04-DRDW3TP/K
Integrated Circuits (ICs) - Memory 979775-M24C04-DRDW3TP/K
Win Source Part Number: 979775-M24C04-DRDW3T P/K Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 450 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: 497-15731-1,497-1573 1-2,497-15731-6 Base Product Number: M24C04

Win Source Part Number: 979775-M24C04-DRDW3TP/K
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Access Time: 450 ns
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Other Names: 497-15731-1,497-15731-2,497-15731-6
Base Product Number: M24C04

Buy Now Datasheet
Singapore, Singapore
Automotive Memory IC and Storage Component
774-M24C04-DRDW3TP/K
Automotive Memory IC and Storage Component 774-M24C04-DRDW3TP/K
Automotive 4-Kbit serial I2C bus EEPROM Product overview: M24C04-DRDW3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C04-DRDW3TP/K can be used for catalog matching and distributor lookup.

Automotive 4-Kbit serial I2C bus EEPROM Product overview: M24C04-DRDW3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C04-DRDW3TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, Aec-Q100, 4Kbit, -40 To 125Deg C; Memory Size Stmicroelectronics - 25AH9886 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 4Kbit, -40 To 125Deg C; Memory Size Stmicroelectronics
25AH9886
Eeprom, Aec-Q100, 4Kbit, -40 To 125Deg C; Memory Size Stmicroelectronics 25AH9886
EEPROM, AEC-Q100, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

EEPROM, AEC-Q100, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C04-DRDW3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C04-DRDW3TP/K
Integrated Circuits (ICs) - Memory - Memory M24C04-DRDW3TP/K
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP

IC EEPROM 4KBIT I2C 1MHZ 8TSSOP

Supplier's Site
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP

IC EEPROM 4KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP

IC EEPROM 4KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Memory - M24C04-DRDW3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-TSSOP

EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-15731-2-ND 979775-M24C04-DRDW3TP/K 774-M24C04-DRDW3TP/K 25AH9886 M24C04-DRDW3TP/K M24C04-DRDW3TP/K M24C04-DRDW3TP/K M24C04-DRDW3TP/K
Product Name Memory Integrated Circuits (ICs) - Memory Automotive Memory IC and Storage Component Eeprom, Aec-Q100, 4Kbit, -40 To 125Deg C; Memory Size Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -3.3V; 1.8 Surface Mount 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 16-3508-02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27S181PC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
4 suppliers