STMicroelectronics, Inc. EEPROM M24C02-FMN6TP

Description
STMicroelectronics, M24C02-FMN6TP
Request a Quote Datasheet
Description
STMicroelectronics, M24C02-FMN6TP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 1906761 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1906761
EEPROM 1906761
STMicroelectronics, M24C02-FMN6TP

STMicroelectronics, M24C02-FMN6TP

Supplier's Site
EEPROM - 1907612 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1907612
EEPROM 1907612
STMicroelectronics, M24C02-FMN6TP

STMicroelectronics, M24C02-FMN6TP

Supplier's Site
EEPROM - 1907612P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1907612P
EEPROM 1907612P
STMicroelectronics, M24C02-FMN6TP

STMicroelectronics, M24C02-FMN6TP

Supplier's Site
Memory - 497-15748-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 497-15748-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 497-15748-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5V Memory IC and Storage Component
774-M24C02-FMN6TP
5.5V Memory IC and Storage Component 774-M24C02-FMN6TP
2-Kbit Serial I2C EEPROM, 5.5V, 8-Pin PDSO-G8 Product overview: M24C02-FMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-FMN6TP can be used for catalog matching and distributor lookup.

2-Kbit Serial I2C EEPROM, 5.5V, 8-Pin PDSO-G8 Product overview: M24C02-FMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-FMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - M24C02-FMN6TP - 850414-M24C02-FMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C02-FMN6TP
850414-M24C02-FMN6TP
Memory - EEPROM - M24C02-FMN6TP 850414-M24C02-FMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 850414-M24C02-FMN6TP Features: Memory IC 400 kHz 900 ns Package: Reel - TR Family Name: M24C02 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: M24C02-FMN6TP-ND, 497-15748-1, 497-15748-2, 497-15748-6

Manufacturer: STMicroelectronics
Win Source Part Number: 850414-M24C02-FMN6TP
Features: Memory IC 400 kHz 900 ns
Package: Reel - TR
Family Name: M24C02
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: M24C02-FMN6TP-ND, 497-15748-1, 497-15748-2, 497-15748-6

Buy Now Datasheet
Eeprom, 2Kbit, I2C, 400Khz, Soic-8; Memory Interface Type Stmicroelectronics - 45AC7387 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, I2C, 400Khz, Soic-8; Memory Interface Type Stmicroelectronics
45AC7387
Eeprom, 2Kbit, I2C, 400Khz, Soic-8; Memory Interface Type Stmicroelectronics 45AC7387
EEPROM, 2KBIT, I2C, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 2KBIT, I2C, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8SO

IC EEPROM 2KBIT I2C 400KHZ 8SO

Supplier's Site Datasheet
Memory - M24C02-FMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C02-FMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C02-FMN6TP
Integrated Circuits (ICs) - Memory - Memory M24C02-FMN6TP
IC EEPROM 2KBIT I2C 400KHZ 8SOIC

IC EEPROM 2KBIT I2C 400KHZ 8SOIC

Supplier's Site
IC EEPROM 2KBIT I2C 400KHZ 8SO

IC EEPROM 2KBIT I2C 400KHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1906761 1907612P 497-15748-1-ND 774-M24C02-FMN6TP 850414-M24C02-FMN6TP 45AC7387 M24C02-FMN6TP M24C02-FMN6TP M24C02-FMN6TP M24C02-FMN6TP
Product Name EEPROM EEPROM Memory 5.5V Memory IC and Storage Component Memory - EEPROM - M24C02-FMN6TP Eeprom, 2Kbit, I2C, 400Khz, Soic-8; Memory Interface Type Stmicroelectronics Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 3450 ns 900 ns 900 ns 900 ns 900 ns
Density 2 kbits 16 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Number of Words 256 k
Bits per Word 8 bits 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Memory - AT25512-W-11 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 512 kbits
View Details