STMicroelectronics, Inc. Memory M24C02-DRMN3TP/K

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-15730-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-15730-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-15730-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - M24C02-DRMN3TP/K - 880517-M24C02-DRMN3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C02-DRMN3TP/K
880517-M24C02-DRMN3TP/K
Memory - EEPROM - M24C02-DRMN3TP/K 880517-M24C02-DRMN3TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 880517-M24C02-DRMN3T P/K Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 450 ns 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M24C02 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-15730-1, 497-15730-2, 497-15730-6

Manufacturer: STMicroelectronics
Win Source Part Number: 880517-M24C02-DRMN3TP/K
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 450 ns 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M24C02
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-15730-1, 497-15730-2, 497-15730-6

Buy Now Datasheet
EEPROM - 2396313P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2396313P
EEPROM 2396313P
STMicroelectronics M24C02-DRMN3TP/K

STMicroelectronics M24C02-DRMN3TP/K

Supplier's Site
EEPROM - 2396312 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2396312
EEPROM 2396312
STMicroelectronics M24C02-DRMN3TP/K

STMicroelectronics M24C02-DRMN3TP/K

Supplier's Site
EEPROM - 2396313 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2396313
EEPROM 2396313
STMicroelectronics M24C02-DRMN3TP/K

STMicroelectronics M24C02-DRMN3TP/K

Supplier's Site
Singapore, Singapore
Automotive Memory IC and Storage Component
774-M24C02-DRMN3TP/K
Automotive Memory IC and Storage Component 774-M24C02-DRMN3TP/K
Automotive 2-Kbit serial I2C bus EEPROM Product overview: M24C02-DRMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-DRMN3TP/K can be used for catalog matching and distributor lookup.

Automotive 2-Kbit serial I2C bus EEPROM Product overview: M24C02-DRMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-DRMN3TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8SO

IC EEPROM 2KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Eeprom, Aec-Q100, 2Kbit, I2C, Soic-8; Memory Interface Type Stmicroelectronics - 45AC7384 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 2Kbit, I2C, Soic-8; Memory Interface Type Stmicroelectronics
45AC7384
Eeprom, Aec-Q100, 2Kbit, I2C, Soic-8; Memory Interface Type Stmicroelectronics 45AC7384
EEPROM, AEC-Q100, 2KBIT, I2C, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, AEC-Q100, 2KBIT, I2C, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8SO

IC EEPROM 2KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C02-DRMN3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C02-DRMN3TP/K
Integrated Circuits (ICs) - Memory - Memory M24C02-DRMN3TP/K
IC EEPROM 2KBIT I2C 1MHZ 8SOIC

IC EEPROM 2KBIT I2C 1MHZ 8SOIC

Supplier's Site
Memory - M24C02-DRMN3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-15730-1-ND 880517-M24C02-DRMN3TP/K 2396313P 774-M24C02-DRMN3TP/K M24C02-DRMN3TP/K 45AC7384 M24C02-DRMN3TP/K M24C02-DRMN3TP/K M24C02-DRMN3TP/K
Product Name Memory Memory - EEPROM - M24C02-DRMN3TP/K EEPROM Automotive Memory IC and Storage Component Memory Eeprom, Aec-Q100, 2Kbit, I2C, Soic-8; Memory Interface Type Stmicroelectronics Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V -40degC ~ 125degC (TA) 1.8V ~ 5.5V
Density 16 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers