STMicroelectronics, Inc. Memory M24C01-RDW6TP

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-8628-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - 497-8628-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - 497-8628-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
1Kb 400kHz TSSOP Memory IC and Storage Component
774-M24C01-RDW6TP
1Kb 400kHz TSSOP Memory IC and Storage Component 774-M24C01-RDW6TP
1Kb I2C EEPROM, 400kHz, 900ns Access, TSSOP Product overview: M24C01-RDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 400kHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 400kHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C01-RDW6TP can be used for catalog matching and distributor lookup.

1Kb I2C EEPROM, 400kHz, 900ns Access, TSSOP Product overview: M24C01-RDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 400kHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 400kHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C01-RDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - M24C01-RDW6TP - 072771-M24C01-RDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C01-RDW6TP
072771-M24C01-RDW6TP
Memory - EEPROM - M24C01-RDW6TP 072771-M24C01-RDW6TP
Manufacturer: STMicroelectronics Win Source Part Number: 072771-M24C01-RDW6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz

Manufacturer: STMicroelectronics
Win Source Part Number: 072771-M24C01-RDW6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C01-RDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C01-RDW6TP
Integrated Circuits (ICs) - Memory - Memory M24C01-RDW6TP
IC EEPROM 1KBIT I2C 8TSSOP

IC EEPROM 1KBIT I2C 8TSSOP

Supplier's Site
Memory - M24C01-RDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 1KBIT I2C 8TSSOP

IC EEPROM 1KBIT I2C 8TSSOP

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C 8TSSOP

IC EEPROM 1KBIT I2C 8TSSOP

Supplier's Site Datasheet
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 23AH3273 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
23AH3273
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 23AH3273
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-8628-2-ND 774-M24C01-RDW6TP 072771-M24C01-RDW6TP M24C01-RDW6TP M24C01-RDW6TP M24C01-RDW6TP M24C01-RDW6TP 23AH3273
Product Name Memory 1Kb 400kHz TSSOP Memory IC and Storage Component Memory - EEPROM - M24C01-RDW6TP Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width) TSSOP
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8 V ~ 5.5 V Surface Mount 1.8V ~ 5.5V 1.8V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3962-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - Unclassified Memory - CAT24C08LI - 865770-CAT24C08LI - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; 8-PDIP
View Details
2 suppliers