STMicroelectronics, Inc. 512Kb 400kHz 5.5V SOIC Memory IC and Storage Component M24512-WMW6G

Description
512Kb I2C EEPROM, SOIC, 400kHz, 5.5V Product overview: M24512-WMW6G from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-WMW6G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
512Kb I2C EEPROM, SOIC, 400kHz, 5.5V Product overview: M24512-WMW6G from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-WMW6G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
512Kb 400kHz 5.5V SOIC Memory IC and Storage Component
774-M24512-WMW6G
512Kb 400kHz 5.5V SOIC Memory IC and Storage Component 774-M24512-WMW6G
512Kb I2C EEPROM, SOIC, 400kHz, 5.5V Product overview: M24512-WMW6G from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-WMW6G can be used for catalog matching and distributor lookup.

512Kb I2C EEPROM, SOIC, 400kHz, 5.5V Product overview: M24512-WMW6G from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-WMW6G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - M24512-WMW6G - 206961-M24512-WMW6G - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24512-WMW6G
206961-M24512-WMW6G
Memory - EEPROM - M24512-WMW6G 206961-M24512-WMW6G
Manufacturer: STMicroelectronics Win Source Part Number: 206961-M24512-WMW6G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 500ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 206961-M24512-WMW6G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 500ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz

Buy Now Datasheet
Memory - 497-8583-5-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-SO

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24512-WMW6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24512-WMW6G
Integrated Circuits (ICs) - Memory - Memory M24512-WMW6G
IC EEPROM 512KBIT I2C 1MHZ 8SO

IC EEPROM 512KBIT I2C 1MHZ 8SO

Supplier's Site
IC EEPROM 512KBIT I2C 1MHZ 8SO

IC EEPROM 512KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 1MHZ 8SO

IC EEPROM 512KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Memory - M24512-WMW6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 500 ns 8-SO

EEPROM Memory IC 512Kbit I²C 1 MHz 500 ns 8-SO

Buy Now Datasheet
Serial Eeprom, 512Kbit, 1Mhz, Soic-8; Memory Interface Type Stmicroelectronics - 93K7319 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 1Mhz, Soic-8; Memory Interface Type Stmicroelectronics
93K7319
Serial Eeprom, 512Kbit, 1Mhz, Soic-8; Memory Interface Type Stmicroelectronics 93K7319
SERIAL EEPROM, 512KBIT, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24512-WMW6G 206961-M24512-WMW6G 497-8583-5-ND M24512-WMW6G M24512-WMW6G M24512-WMW6G M24512-WMW6G 93K7319
Product Name 512Kb 400kHz 5.5V SOIC Memory IC and Storage Component Memory - EEPROM - M24512-WMW6G Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Serial Eeprom, 512Kbit, 1Mhz, Soic-8; Memory Interface Type Stmicroelectronics
Memory Category EEPROM; EEPROM, , Non-Volatile EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 500 ns 500 ns 500 ns 500 ns 500 ns
Cycle Time 5.00E6 ns 1.00E7 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 8611200993 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers