512Kbit Serial EEPROM I2C 8-Pin UFDFPN 2.5-5V SMT Product overview: M24512-RMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-RMC6TG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 880516-M24512-RMC6TG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 512Kb (64K x 8) I²C 1 MHz 500 ns 8-UFDFPN (2x3)
Package: Reel - TR
Package: 8-UFDFN Exposed Pad
Mounting: Surface Mount
Family Name: M24512
Categories: Integrated Circuits (ICs)
Case / Package: 8-UFDFPN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
IC EEPROM 512KBIT I2C 8UFDFPN
IC EEPROM 512KBIT I2C 8UFDFPN
EEPROM Memory IC 512Kbit I²C 1 MHz 500 ns 8-UFDFPN (2x3)
EEPROM Serial-I2C 512K-bit 64K x 8 2.5V/3.3V/5V 8-Pin UFDFPN EP T/R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M24512-RMC6TG | 880516-M24512-RMC6TG | M24512-RMC6TG | M24512-RMC6TG | M24512-RMC6TG | 761-M24512-RMC6TG |
| Product Name | 5V Memory IC and Storage Component | Memory - EEPROM - M24512-RMC6TG | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | EEPROM Serial-I2C 512K-bit 64K x 8 2.5V/3.3V/5V 8-Pin UFDFPN EP T/R |
| Memory Category | EEPROM; FRAM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Data Retention | 200 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 4096 kbits | |
| Package Type | UFDFPN EP | 8-UFDFPN (2x3) | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad |