STMicroelectronics, Inc. Memory M24512-RDW6TP

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-6349-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-TSSOP

Buy Now Datasheet
Memory - 497-6349-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-TSSOP

Buy Now Datasheet
Memory - 497-6349-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - M24512-RDW6TP - 020783-M24512-RDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24512-RDW6TP
020783-M24512-RDW6TP
Memory - EEPROM - M24512-RDW6TP 020783-M24512-RDW6TP
Manufacturer: STMicroelectronics Win Source Part Number: 020783-M24512-RDW6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 500ns Family Name: M24512-R Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): BR24T512FVT-3AME2; BR24G512FVT-3AE2; R1EX24512BTAS0G; R1EX24512BTAS0G#S0; Introduction Date: November 05, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 020783-M24512-RDW6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 500ns
Family Name: M24512-R
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): BR24T512FVT-3AME2; BR24G512FVT-3AE2; R1EX24512BTAS0G; R1EX24512BTAS0G#S0;
Introduction Date: November 05, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
EEPROM - 1961450P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1961450P
EEPROM 1961450P
M24512-RDW6TP, EEPROM

M24512-RDW6TP, EEPROM

Supplier's Site
EEPROM - 1961449 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1961449
EEPROM 1961449
M24512-RDW6TP, EEPROM

M24512-RDW6TP, EEPROM

Supplier's Site
EEPROM - 1961450 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1961450
EEPROM 1961450
M24512-RDW6TP, EEPROM

M24512-RDW6TP, EEPROM

Supplier's Site
Singapore, Singapore
512Kb 400kHz 5.5V TSSOP Memory IC and Storage Component
774-M24512-RDW6TP
512Kb 400kHz 5.5V TSSOP Memory IC and Storage Component 774-M24512-RDW6TP
512Kb I2C EEPROM, 400kHz, 5.5V, TSSOP Product overview: M24512-RDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 400kHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 400kHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-RDW6TP can be used for catalog matching and distributor lookup.

512Kb I2C EEPROM, 400kHz, 5.5V, TSSOP Product overview: M24512-RDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 400kHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 400kHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-RDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M24512-RDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 500 ns 8-TSSOP

EEPROM Memory IC 512Kbit I²C 1 MHz 500 ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24512-RDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24512-RDW6TP
Integrated Circuits (ICs) - Memory - Memory M24512-RDW6TP
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site Datasheet
Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 51AC9303 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
51AC9303
Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 51AC9303
EEPROM, 512KBIT, -40 TO 85DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 512KBIT, -40 TO 85DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-6349-1-ND 020783-M24512-RDW6TP 1961450P 1961449 774-M24512-RDW6TP M24512-RDW6TP M24512-RDW6TP M24512-RDW6TP M24512-RDW6TP 51AC9303
Product Name Memory Memory - EEPROM - M24512-RDW6TP EEPROM EEPROM 512Kb 400kHz 5.5V TSSOP Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP SSOP; TSSOP SSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width) TSSOP
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V 5.5 v, 1.7 v -3.3V; 1.8 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Access Time 500 ns 900 ns 500 ns 500 ns 500 ns 500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8670302FA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 35 ns
Density 0 kbits
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers