STMicroelectronics, Inc. Automotive 5.5V Memory IC and Storage Component M24512-DRMF3TG/K

Description
512Kbit Serial I2C EEPROM, AEC-Q100, 1.8-5.5V Product overview: M24512-DRMF3TG/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-DRMF3TG/K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
512Kbit Serial I2C EEPROM, AEC-Q100, 1.8-5.5V Product overview: M24512-DRMF3TG/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-DRMF3TG/K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 5.5V Memory IC and Storage Component - 774-M24512-DRMF3TG/K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 5.5V Memory IC and Storage Component
774-M24512-DRMF3TG/K
Automotive 5.5V Memory IC and Storage Component 774-M24512-DRMF3TG/K
512Kbit Serial I2C EEPROM, AEC-Q100, 1.8-5.5V Product overview: M24512-DRMF3TG/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-DRMF3TG/K can be used for catalog matching and distributor lookup.

512Kbit Serial I2C EEPROM, AEC-Q100, 1.8-5.5V Product overview: M24512-DRMF3TG/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-DRMF3TG/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 1961985P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1961985P
EEPROM 1961985P
STMicroelectronics M24512-DRMF3TG/K

STMicroelectronics M24512-DRMF3TG/K

Supplier's Site
EEPROM - 1961985 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1961985
EEPROM 1961985
STMicroelectronics M24512-DRMF3TG/K

STMicroelectronics M24512-DRMF3TG/K

Supplier's Site
EEPROM - 1961983 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1961983
EEPROM 1961983
STMicroelectronics M24512-DRMF3TG/K

STMicroelectronics M24512-DRMF3TG/K

Supplier's Site
Memory - 497-15356-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-MLP (2x3)

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-MLP (2x3)

Buy Now Datasheet
Memory - 497-15356-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-MLP (2x3)

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-MLP (2x3)

Buy Now Datasheet
Memory - 497-15356-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-MLP (2x3)

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-MLP (2x3)

Buy Now Datasheet
Memory - EEPROM - M24512-DRMF3TG/K - 880515-M24512-DRMF3TG/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24512-DRMF3TG/K
880515-M24512-DRMF3TG/K
Memory - EEPROM - M24512-DRMF3TG/K 880515-M24512-DRMF3TG/K
Manufacturer: STMicroelectronics Win Source Part Number: 880515-M24512-DRMF3T G/K Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 512Kb (64K x 8) I²C 1 MHz 450 ns 8-MLP (2x3) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: M24512 Categories: Integrated Circuits (ICs) Case / Package: 8-MLP (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-15356-1, 497-15356-2, 497-15356-6

Manufacturer: STMicroelectronics
Win Source Part Number: 880515-M24512-DRMF3TG/K
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 512Kb (64K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: M24512
Categories: Integrated Circuits (ICs)
Case / Package: 8-MLP (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-15356-1, 497-15356-2, 497-15356-6

Buy Now Datasheet
Memory - M24512-DRMF3TG/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 450 ns 8-MLP (2x3)

EEPROM Memory IC 512Kbit I²C 1 MHz 450 ns 8-MLP (2x3)

Buy Now Datasheet
IC EEPROM 512KBIT I2C 1MHZ 8MLP

IC EEPROM 512KBIT I2C 1MHZ 8MLP

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 1MHZ 8MLP

IC EEPROM 512KBIT I2C 1MHZ 8MLP

Supplier's Site Datasheet
Eeprom, Aec-Q100, 512Kbit, -40To125Deg C; Memory Size Stmicroelectronics - 07AH6821 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 512Kbit, -40To125Deg C; Memory Size Stmicroelectronics
07AH6821
Eeprom, Aec-Q100, 512Kbit, -40To125Deg C; Memory Size Stmicroelectronics 07AH6821
EEPROM, AEC-Q100, 512KBIT, -40TO125DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MLP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

EEPROM, AEC-Q100, 512KBIT, -40TO125DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MLP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24512-DRMF3TG/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24512-DRMF3TG/K
Integrated Circuits (ICs) - Memory - Memory M24512-DRMF3TG/K
IC EEPROM 512KBIT I2C 1MHZ 8MLP

IC EEPROM 512KBIT I2C 1MHZ 8MLP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24512-DRMF3TG/K 1961985P 1961985 497-15356-2-ND 880515-M24512-DRMF3TG/K M24512-DRMF3TG/K M24512-DRMF3TG/K M24512-DRMF3TG/K 07AH6821 M24512-DRMF3TG/K
Product Name Automotive 5.5V Memory IC and Storage Component EEPROM EEPROM Memory Memory - EEPROM - M24512-DRMF3TG/K Memory Memory Memory Eeprom, Aec-Q100, 512Kbit, -40To125Deg C; Memory Size Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Access Time 450 ns 900 ns 450 ns 450 ns 450 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 512 kbits 4096 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93L415FMQB - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
Memory - 99326-E0496-B - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 93C06E/SN - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 0 kbits
View Details